EN
  • EN
  • DE

SMMBFJ175LT1G

Part No SMMBFJ175LT1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type P-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 7 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 3 V @ 10 nA
Input Capacitance (Ciss) (Max) @ Vds 11pF @ 10V (VGS)
Resistance - RDS(On) 125 Ohms
Power - Max 225 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SMMBFJ175
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1277321-SMMBFJ175LT1G
Ultra Librarian 3D Model Ultra Librarian SMMBFJ175LT1G CAD Model

Description

The SMMBFJ175LT1G from ON Semiconductor is a high-performance, P-Channel Junction Field Effect Transistor (JFET) designed for a wide range of applications. This JFET is a preferred choice for designers who require a reliable component that provides efficient voltage control in their electronic circuits.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which enhances its efficiency and reduces power loss during operation.
  • High Input Impedance: With a high input impedance, the SMMBFJ175LT1G minimizes the loading effect on preceding stages, making it ideal for high-impedance applications such as audio amplifiers or analog switches.
  • Low Leakage Current: The low leakage current ensures minimal power consumption when the device is in the off state, contributing to energy savings and longer battery life in portable applications.
  • Fast Switching: The JFET's fast switching characteristics make it suitable for high-speed and high-frequency applications.

Applications

The SMMBFJ175LT1G is versatile and can be used in various applications, including:

  • Switching and amplifier circuits
  • Analog switches
  • Choppers
  • Commutable filters
  • Low-noise audio amplifiers

Product Specifications

Some of the technical specifications of the SMMBFJ175LT1G include:

  • Drain-Source Voltage (Vds): -25V
  • Gate-Source Voltage (Vgs): ±25V
  • Continuous Drain Current (Id): -10mA
  • Power Dissipation (Pd): 225mW
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SMMBFJ175LT1G is no exception. It is manufactured in compliance with strict industry standards, ensuring high reliability and performance for critical applications. Additionally, this JFET comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Ordering Information

The SMMBFJ175LT1G is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, please refer to the ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Vishay
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7335 $51.3450
170+ $0.6018 $102.3060
260+ $0.5830 $151.5800
355+ $0.5642 $200.2910
460+ $0.5454 $250.8840
615+ $0.4890 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess