EN
  • EN
  • DE

MT16HTF25664HY-667E1

Part No MT16HTF25664HY-667E1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR2 SDRAM 2GB 200SODIMM / Memory Module DDR2 SDRAM 2GB 200-SODIMM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR2 SDRAM
Memory Size 2GB
Transfer Rate (Mb/s, MT/s, MHz) 667
Package / Case 200-SODIMM
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 950627-MT16HTF25664HY-667E1
Ultra Librarian 3D Model Ultra Librarian MT16HTF25664HY-667E1 CAD Model

Description

The MT16HTF25664HY-667E1 is a 2GB DDR2 SDRAM memory module designed for use in memory cards and modules.

  • Memory Size: 2GB
  • Transfer Rate: 667 Mb/s
  • Package/Case: 200-SODIMM
  • Package: Tray
  • Standard Package: 100 pieces
  • Manufacturer: Micron Technology Inc.
  • Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1
  • Moisture Sensitivity: Unlimited
  • HTSUS Code: 8473.30.1140

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess