EN
  • EN
  • DE

HMC653LP2ETR

Part No HMC653LP2ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 3DB 50OHM 6TDFN / RF Attenuators 3dB 0 Hz ~ 25 GHz 50 Ohms 6-TDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Attenuation Value 3dB
Frequency Range 0 Hz ~ 25 GHz
Impedance 50 Ohms
Package / Case 6-TDFN Exposed Pad
Base Product Number HMC653
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 738546-HMC653LP2ETR
Ultra Librarian 3D Model Ultra Librarian HMC653LP2ETR CAD Model

Description

Product Overview: HMC653LP2ETR by Analog Devices Inc.

The HMC653LP2ETR is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) non-reflective switch from Analog Devices Inc., which operates between DC to 3.5 GHz. This versatile component is designed to cater to a wide range of applications, including but not limited to RF and microwave communication systems, test equipment, and military end-uses. Its compact footprint and surface-mount packaging make it an ideal choice for integration into dense PCB layouts.

Key Features

  • Frequency Range: The HMC653LP2ETR operates effectively across a broad frequency spectrum from DC to 3.5 GHz, providing flexibility for various applications.
  • High Isolation: With high isolation characteristics, this switch ensures minimal crosstalk between channels, which is crucial for maintaining signal integrity in complex systems.
  • Low Insertion Loss: The low insertion loss feature of the HMC653LP2ETR minimizes the loss of signal power, enhancing the overall efficiency of the system it is used in.
  • Non-Reflective Design: The non-reflective nature of the switch is particularly advantageous in systems where signal reflection can lead to distortions or interference.
  • High Linearity: Exhibiting high linearity, this switch maintains signal fidelity throughout its operating range, which is essential for high-performance communication systems.
  • Lead-Free and RoHS Compliant: The product is manufactured using lead-free processes and is compliant with RoHS directives, making it suitable for environmentally sensitive applications.

Applications

The HMC653LP2ETR is a versatile component that can be used in a variety of applications, such as:

  • Wireless infrastructure (GSM, GPRS, LTE)
  • Fiber optic and broadband telecom systems
  • Test instrumentation and sensors
  • Satellite communication systems
  • Aerospace and defense electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC653LP2ETR is produced under stringent quality control processes and is designed to meet the rigorous demands of the industry. Users can trust in the durability and performance of this switch for their critical applications.

You May Also Be Interested in

Amphenol
RF ATTENUATOR 7DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
RF ATTEN 15.5DB 50OHM 32PWRVFQFN
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 12DB DIE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1825 $55.0950
14+ $7.5344 $105.4816
21+ $7.2990 $153.2790
29+ $7.0635 $204.8415
37+ $6.8281 $252.6397
50+ $6.1217 $306.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess