EN
  • EN
  • DE

C0603ZRY5V8BB683

Part No C0603ZRY5V8BB683
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.068UF 25V Y5V 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 0.068μF
Tolerance -20%, +80%
Voltage Rating 25V
Temperature Coefficient Y5V (F)
Temperature Range - Operating -30°C to 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 201952-C0603ZRY5V8BB683
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian C0603ZRY5V8BB683 CAD Model

Description

Description

The C0603ZRY5V8BB683 ceramic capacitor offers a balance of size and performance, ensuring efficient operation in compact electronic devices.

Features and Benefits

  • Miniature Form Factor: Allows for flexible placement within a circuit design.
  • Durable Construction: Supports stable operation under various environmental conditions.
  • High Dielectric Strength: Ensures safety and performance in high-voltage applications.

Applications

  • Portable Devices
  • Wireless Communication
  • Power Management Circuits
  • Embedded Systems

This component effectively reduces electromagnetic interference (EMI), contributing to enhanced device performance.

You May Also Be Interested in

Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3996 $57.9420
355+ $0.3280 $116.4400
550+ $0.3176 $174.6800
755+ $0.3072 $231.9360
975+ $0.2968 $289.3800
1,300+ $0.2668 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess