EN
  • EN
  • DE

NSVJ5908DSG5T1G

Part No NSVJ5908DSG5T1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type 2 N-Channel (Dual)
Voltage - Breakdown (V(BR) GSS) 15 V
Drain to Source Voltage (Vdss) 15 V
Current - Drain (Idss) @ Vds (Vgs=0) 10 mA @ 5 V
Current Drain (Id) - Max 50 mA
Voltage - Cutoff (VGS off) @ Id 300 mV @ 100 µA
Input Capacitance (Ciss) (Max) @ Vds 10.5pF @ 5V (Typ)
Power - Max 300 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 5-SMD, Flat Leads
Supplier Device Package SC-88AFL/MCPH5
Base Product Number NSVJ5908
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1351185-NSVJ5908DSG5T1G
Ultra Librarian 3D Model Ultra Librarian NSVJ5908DSG5T1G CAD Model

Description

The NSVJ5908DSG5T1G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed for applications requiring high efficiency, fast switching, and reliability under harsh conditions. It is particularly well-suited for automotive applications, adhering to stringent quality standards and ensuring optimal performance in vehicles' electronic systems.

Key Features

  • Low On-Resistance: The MOSFET is engineered with low on-resistance, which results in minimal power loss and reduced heat generation, enhancing the overall efficiency of the system it is incorporated into.
  • High Switching Speed: The device boasts a high switching speed, allowing for faster operation times in electronic circuits, which is critical in modern automotive applications where quick responses are essential.
  • Robust Thermal Performance: With an excellent thermal design, the NSVJ5908DSG5T1G can operate reliably at high temperatures, ensuring durability and longevity even in demanding environments.
  • Automotive Grade: This product meets the AEC-Q101 standards, which are key requirements for automotive-grade components, ensuring reliability and performance under the extreme conditions of automotive applications.

Applications

The NSVJ5908DSG5T1G is versatile and can be used in a variety of applications within the automotive sector. This includes powertrain systems, body control modules, and other power management circuits. Its robustness also makes it suitable for other high-reliability environments where components are subject to thermal and electrical stresses.

Technical Specifications

  • Package: This MOSFET comes in a compact surface-mount package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, accommodating the extreme variations found in automotive environments.
  • Compliance: The device is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

The NSVJ5908DSG5T1G is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the automotive industry and beyond. With its advanced features and robust design, it stands as an essential building block for power management solutions in the modern era.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,659 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess