EN
  • EN
  • DE

UC3903N

Part No UC3903N
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPPLY/LINE MONITOR 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 18-PDIP
Win Source Part Number 133230-UC3903N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3903N CAD Model

Description

Introducing the UC3903N Load Share Controller from Texas Instruments

The UC3903N is a specialized integrated circuit designed by the renowned semiconductor company, Texas Instruments (TI). This innovative chip is engineered to manage power distribution and load sharing among parallel power supplies, ensuring a reliable and efficient operation in systems where redundancy is critical. The UC3903N is particularly useful in high-availability applications such as server farms, telecommunications equipment, and industrial systems.

The UC3903N operates by monitoring the current through each power supply and dynamically adjusting the load shared between them. This process helps to prevent any single power supply from becoming overloaded, which could lead to failure and system downtime. By evenly distributing the load, the UC3903N also helps to extend the life of the power supplies by preventing premature wear and tear due to imbalanced usage.

One of the key features of the UC3903N is its versatility. It can be used with power supplies that have a wide range of output voltages and is not limited to a specific type of power supply technology. Whether your system uses linear regulators, switching power supplies, or other types, the UC3903N can be configured to work seamlessly with your existing setup.

The UC3903N also includes a variety of protective features to ensure the safe operation of your power system. It offers under-voltage lockout, over-current protection, and a thermal shutdown mechanism, which all work together to safeguard against potential damage caused by abnormal operating conditions.

For design engineers and system integrators, the UC3903N is available in a standard DIP package, making it easy to integrate into existing PCB layouts. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist with the implementation of the UC3903N in your power management solutions.

In summary, the UC3903N Load Share Controller from Texas Instruments is a robust and reliable choice for managing power distribution in systems requiring high availability and redundancy. Its ability to ensure balanced load sharing and its protective features make it an essential component for maintaining system integrity and prolonging the operational lifespan of power supplies.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess