EN
  • EN
  • DE

2SK2631-TL

Part No 2SK2631-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159559-2SK2631-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2631-TL CAD Model

Description

ON Semiconductor 2SK2631-TL N-Channel MOSFET

The 2SK2631-TL is a high-performance N-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and control in various electronic applications. This MOSFET features a robust and durable design, making it an ideal choice for engineers and designers looking for reliability and efficiency in their power circuit designs.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): 900V
  • Continuous Drain Current (ID): 4A
  • Power Dissipation (PD): 50W
  • RDS(on): Low on-resistance for higher efficiency
  • Package: TO-252 (DPAK)

The 2SK2631-TL is specifically designed to address the needs of high-voltage applications. With its drain-source voltage rating of 900V, it can easily handle the demands of circuits that require a high breakdown voltage. The continuous drain current rating of 4A ensures that the MOSFET can manage significant current without overheating or failing.

One of the critical advantages of the 2SK2631-TL is its low RDS(on) value, which contributes to reduced conduction losses and improves the overall efficiency of the application. This feature, combined with the device's power dissipation capability of 50W, allows it to operate in high-power and high-performance environments while maintaining energy efficiency.

The TO-252 (DPAK) package is widely used in the industry and is known for its compact size and excellent thermal performance. This packaging makes the 2SK2631-TL suitable for space-constrained applications while also providing the necessary heat dissipation for reliable operation under load.

In summary, the ON Semiconductor 2SK2631-TL N-Channel MOSFET is a versatile and reliable component that offers a balance of high voltage capability, efficient power handling, and low on-resistance. Whether it's for power supplies, motor controls, or any other high-voltage application, the 2SK2631-TL is engineered to meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess