Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 13.5V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 1µs Maximum Propagation Delay
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number TL7715
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 685873-TL7715AIP
Ultra Librarian 3D Model Ultra Librarian TL7715AIP CAD Model

Description

The TL7715AIP is a supply voltage supervisor from Texas Instruments, designed for use in microcomputer and microprocessor systems to help manage power supply fluctuations. This integrated circuit ensures that the power supply remains within acceptable limits, providing a stable environment for sensitive electronic components.

Key Features

  • Power-On Reset Generator: The device includes an automatic power-on reset circuit that ensures the system resets into a known state upon power-up.
  • Voltage Supervisor: The TL7715AIP monitors the supply voltage and maintains system integrity by triggering a reset if the voltage drops below a predetermined threshold.
  • Programmable Reset Delay: It offers an adjustable delay time for the reset signal, allowing designers to tailor the reset timing to specific system requirements.
  • Low Power Consumption: This device is designed for low power consumption, making it suitable for battery-operated applications.
  • Wide Operating Voltage Range: The TL7715AIP functions over a broad voltage range, accommodating various power supply configurations.
  • High Accuracy: It provides high accuracy in monitoring the voltage threshold, ensuring reliable operation of the system.

Applications

The TL7715AIP is versatile and can be used in a variety of applications, including:

  • Microcomputers and microprocessor systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Automotive systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TL7715AIP is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial applications.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the TL7715AIP is an excellent choice for designers looking to integrate a reliable power supply supervisor into their systems. Its ability to monitor and control the power supply voltage ensures that electronic components operate within safe parameters, thereby enhancing system reliability and longevity.

You May Also Be Interested in

Microchip Technology
Voltage Supervisor | IC SUPERVISOR 4.60V O-D SOT23-5
Lowest to $1.7980
ECAD model for MCP1320T-46LE/OT
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Need more? Email Us
ECAD model for LM809M3-4.00/NOPB
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Lowest to $1.7819
ECAD model for LM809M3-4.38/NOPB
Diodes Incorporated
PROCESSOR SUPERVISORY CIRCUITS
Lowest to $0.2097
ECAD model for APX823-26W5G-7
Exar Corporation
Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $0.5653
ECAD model for SP708EN-L
Texas Instruments
IC DETECTOR UNDER VOLT 3V SC70-5
Lowest to $0.3016
ECAD model for LMS33460MGX
Texas Instruments
IC CIRCUIT TNY PWR RESET SOT23-5
Lowest to $2.7941
ECAD model for LP3470IM5X-4.38/NOPB
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 2 Channel TSOT-23-8
Lowest to $7.7410
ECAD model for LTC2960ITS8-2
Texas Instruments
IC CIRCUIT RESET MICRO SOT23-3
Lowest to $13.5126
ECAD model for LM810M3X-2.63

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention