EN
  • EN
  • DE

UC1903J

Part No UC1903J
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description QUAD SUPPLY AND LINE MONITOR 18-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Package Tube
Product Status Active
Type Monitor
Number of Voltages Monitored 4
Voltage - Threshold 2.5V, Adj
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 692967-UC1903J
Ultra Librarian 3D Model Ultra Librarian UC1903J CAD Model

Description

The UC1903J from Texas Instruments is a high-performance integrated circuit designed for a variety of power management applications. This robust component is part of the UC1903 family of voltage mode pulse width modulation (PWM) controllers, which are well-suited for implementing off-line or DC-to-DC fixed-frequency current-mode control schemes with minimal external components.

Key Features

  • High-Frequency Operation: The UC1903J is optimized for high-frequency operation, which can reduce the size and cost of external components like the inductor and capacitors, making it ideal for compact power supply designs.
  • Wide Input Voltage Range: This device can operate across a broad input voltage range, accommodating various power sources and ensuring versatility in different application environments.
  • Adjustable Output Voltage: The output voltage can be precisely regulated to meet the needs of the application, providing flexibility and enhancing the performance of the end product.
  • Protection Features: The UC1903J includes a range of protection features such as under-voltage lockout, over-current protection, and thermal shutdown, enhancing the safety and reliability of the power supply.

Applications

The UC1903J is suitable for a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control
  • Class D power amplifiers
  • LED drivers

Technical Specifications

Key technical specifications of the UC1903J include:

  • Operating frequency up to 500 kHz
  • Trimmed oscillator discharge current
  • Logic-level shutdown capability
  • Separate oscillator sync terminal
  • Adjustable dead-time control
  • Internal soft-start

With its combination of features, the UC1903J is a powerful solution for designers looking to create efficient, reliable, and cost-effective power management systems. Texas Instruments' commitment to quality ensures that this PWM controller will meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess