EN
  • EN
  • DE

J111-D74Z

Part No J111-D74Z
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 35V 625MW TO92-3 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Cut Tape (CT),Tape & Box (TB)
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 35 V
Current - Drain (Idss) @ Vds (Vgs=0) 20 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 3 V @ 1 µA
Resistance - RDS(On) 30 Ohms
Power - Max 625 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number J111
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names J111-D74ZTB,J111_D74Z-ND,J111_D74ZCT,J111_D74ZCT-ND,J111_D74ZTB,J111_D74ZTB-ND,J111_D74Z,J111-D74ZCT
Standard Package 2,000
Win Source Part Number 1108469-J111-D74Z
Ultra Librarian 3D Model Ultra Librarian J111-D74Z CAD Model

Description

The J111-D74Z from ON Semiconductor is a high-quality Junction Field Effect Transistor (JFET) designed to offer efficient performance for a wide range of applications. This particular JFET is well-suited for analog switches, choppers, commutators, and amplifiers due to its low ON resistance and low gate operating current.

Key Features

  • High Breakdown Voltage: The J111-D74Z boasts a high breakdown voltage, ensuring reliability and stability in high-voltage applications.
  • Low Gate Operating Current: The device operates with a low gate current, minimizing power consumption and heat generation.
  • Low ON Resistance: Its low ON resistance is beneficial for applications requiring high efficiency and low voltage drops.
  • Fast Switching: With its fast switching capabilities, the J111-D74Z is ideal for high-speed applications.
  • High Input Impedance: The high input impedance makes it excellent for buffer stages in analog circuits and for use in sensitive RF amplifiers.

Applications

The versatility of the J111-D74Z allows it to be used in a broad spectrum of applications. It is particularly effective in:

  • Analog switches and multiplexers
  • Choppers and commutators
  • General-purpose amplifiers
  • Low-noise audio amplifiers
  • Sample and hold circuits
  • Voltage-controlled resistors

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the J111-D74Z is no exception. Each transistor is meticulously crafted to meet high standards, ensuring that it performs consistently across various environmental conditions and throughout its lifespan.

Environmental Compliance

The J111-D74Z is compliant with RoHS (Restriction of Hazardous Substances) directives, making it a suitable choice for environmentally conscious applications and companies looking to adhere to strict environmental regulations.

Conclusion

For designers and engineers seeking a reliable JFET with excellent electronic properties, the J111-D74Z from ON Semiconductor is an outstanding choice. Its combination of high performance, versatility, and compliance with environmental standards makes it an essential component for a variety of electronic circuits and devices.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1250 $58.1250
1,130+ $0.1026 $115.9380
1,745+ $0.0995 $173.6275
2,405+ $0.0963 $231.6015
3,110+ $0.0930 $289.2300
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,339 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess