EN
  • EN
  • DE

2N4091

Part No 2N4091
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Vds - Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) at Vds (Vgs=0) 30mA at 20V
Input Capacitance (Ciss) (Maximum) at Vds 16pF at 20V
Resistance - RDS(On) 30 Ohms
Maximum Power 360mW
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123837-2N4091
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N4091 CAD Model

Description

The Microsemi Corporation 2N4091 is a discrete semiconductor product.

  • Packaging: bulk
  • Mounting Style: through hole
  • Transistor Polarity: N-Channel
  • Voltage Breakdown (V(BR)GSS): 40V
  • Resistance - RDS(On): 30 Ohms
  • Supplier Device Package: TO-18
  • Temperature Range: -65°C to 175°C
  • Manufacturer Homepage: www.microsemi.com
  • Manufacturer Package: TO-206AA, TO-18-3 Metal Can
  • Supply and Demand Status: balanced
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Maximum Power: 360mW
  • Vds - Drain-Source Breakdown Voltage: 40V
  • Input Capacitance (Ciss) (maximum) @ Vds: 16pF @ 20V
  • Current - Drain (Idss) @ Vds (Vgs=0): 30mA @ 20V

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess