EN
  • EN
  • DE

SMMBFJ177LT1G

Part No SMMBFJ177LT1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type P-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 1.5 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 800 mV @ 10 nA
Input Capacitance (Ciss) (Max) @ Vds 11pF @ 10V (VGS)
Resistance - RDS(On) 300 Ohms
Power - Max 225 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SMMBFJ177
Other Names SMMBFJ177LT1GOSTR,SMMBFJ177LT1G,SMMBFJ177LT1GOSDKR,SMMBFJ177LT1GOSCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1277322-SMMBFJ177LT1G
Ultra Librarian 3D Model Ultra Librarian SMMBFJ177LT1G CAD Model

Description

Product Overview: SMMBFJ177LT1G - ON Semiconductor

The SMMBFJ177LT1G is a high-performance P-Channel JFET (Junction Field Effect Transistor) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is known for its excellent switching performance and low on-state resistance, making it a preferred choice for a variety of applications where efficient control of electronic signals is required.

Key Features

  • Device Type: P-Channel JFET
  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): -30V
  • Continuous Drain Current (ID): -50mA
  • Low On-State Resistance: Minimizes power loss and heat generation.
  • High Input Impedance: Provides excellent signal amplification and buffering capabilities.
  • Fast Switching Speed: Ideal for high-speed switching applications.
  • Package: SOT-23 surface mount package for compact design integration.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Applications

The SMMBFJ177LT1G is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Analog Switches
  • Choppers
  • Commutating Switches
  • Low Noise Amplifiers
  • Sample and Hold Circuits
  • Audio Amplifiers
  • Electronic Tuning
  • Various Signal Processing Tasks

Reliability and Quality

ON Semiconductor's commitment to quality ensures that the SMMBFJ177LT1G meets stringent industry standards for reliability and performance. Each device is rigorously tested to ensure that it performs to the highest standards across a range of temperatures and conditions.

Environmental Compliance

The SMMBFJ177LT1G is not only a high-performance component but also environmentally friendly. It complies with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This compliance reflects ON Semiconductor's dedication to environmental stewardship and its commitment to providing customers with sustainable product options.

You May Also Be Interested in

ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess