EN
  • EN
  • DE

TF202THC-3-TL-H

Part No TF202THC-3-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 100MW VTFP / JFET N-Channel 1 mA 100 mW Surface Mount 3-VTFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 140 µA @ 5 V
Current Drain (Id) - Max 1 mA
Voltage - Cutoff (VGS off) @ Id 200 mV @ 1 µA
Input Capacitance (Ciss) (Max) @ Vds 3.5pF @ 5V
Power - Max 100 mW
Mounting SMD (SMT)
Package / Case 3-SMD, Flat Lead
Supplier Device Package 3-VTFP
Base Product Number TF202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names ONSONSTF202THC-3-TL-H,2156-TF202THC-3-TL-H-ONTR
Standard Package 8,000
Win Source Part Number 1099109-TF202THC-3-TL-H
Ultra Librarian 3D Model Ultra Librarian TF202THC-3-TL-H CAD Model

Description

ON Semiconductor TF202THC-3-TL-H Product Overview

The TF202THC-3-TL-H is a high-performance, N-channel Power MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to address the needs of power management in a wide variety of applications, including but not limited to, automotive systems, DC-DC converters, power supplies, and motor control circuits. Its advanced technology ensures efficient power handling and conversion, making it an ideal choice for designers looking to enhance system reliability and performance.

Key Features

  • Low On-Resistance: The TF202THC-3-TL-H boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET supports high-speed operation without sacrificing performance.
  • Robust Thermal Performance: With an excellent thermal management design, the TF202THC-3-TL-H is capable of operating at high temperatures, ensuring reliability even under strenuous conditions.
  • Package: The device comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The versatility of the TF202THC-3-TL-H MOSFET allows it to be used in a wide range of applications, including:

  • Power management modules
  • Automotive electronics
  • DC-DC converters
  • Switching regulators
  • Power supplies
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The TF202THC-3-TL-H is built using robust manufacturing processes that ensure its performance under various conditions. It is also compliant with RoHS standards, making it an environmentally friendly choice for your power management solutions.

Conclusion

The TF202THC-3-TL-H from ON Semiconductor is a testament to the company's dedication to innovation and excellence in the field of power management technology. With its low on-resistance, high-speed switching capabilities, and strong thermal performance, this Power MOSFET is well-suited for a multitude of applications that require efficient and reliable power handling. Its compact package design and adherence to environmental standards further enhance its appeal to designers and engineers looking for a high-quality power solution.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Vishay
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess