EN
  • EN
  • DE
  • IT

CYBLE-012011-00

Part No CYBLE-012011-00
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver Modules
Description RX TXRX MODULE BT TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 19 Weeks
Features Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Trace Surface Mount
Manufacturer Cypress Semiconductor Corp
Series EZ-BLE™ PRoC™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 31-SMD Module
Family Name CYBLE-012011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8517.62.0090
Other Part Number 428-3537-1, 428-3537-2, Q9836176, 428-3537-6
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867908-CYBLE-012011-00
Ultra Librarian 3D Model Ultra Librarian CYBLE-012011-00 CAD Model

Description

The CYBLE-012011-00 is a Bluetooth Low Energy (BLE) module manufactured by Cypress Semiconductor Corp (now Infineon). It's a complete, certified solution designed to simplify the integration of BLE functionality into a wide range of applications. This module integrates a Cypress PSoC 4 BLE device, crystal oscillators, trace antenna, and passive components.

Applications

  • Wearable Devices: Fitness trackers, smartwatches, and other wearable devices benefit from the low power consumption and wireless connectivity provided by the CYBLE-012011-00.
  • Healthcare: Medical sensors, remote patient monitoring systems, and wireless diagnostic tools can utilize the module for data transmission and control.
  • Home Automation: Smart lighting, thermostats, security systems, and other home automation devices can leverage the BLE connectivity for remote control and monitoring.
  • Industrial Automation: Wireless sensors, industrial control systems, and asset tracking applications can utilize the module for data logging and remote management.
  • Beacons: Proximity marketing, indoor navigation, and location-based services can be implemented using BLE beacon functionality.

Features

  • Bluetooth 4.2 Compliant: Supports Bluetooth Low Energy (BLE) 4.2 specifications, ensuring compatibility with a wide range of BLE-enabled devices.
  • Integrated Cypress PSoC 4 BLE: Incorporates a powerful Cypress PSoC 4 BLE microcontroller for processing and control.
  • On-board Trace Antenna: Features an integrated trace antenna for wireless communication, simplifying antenna design and reducing the overall BOM cost.
  • Small Form Factor: Compact module size allows for easy integration into space-constrained applications.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Certified Module: Pre-certified to meet regulatory requirements, reducing development time and certification costs.
  • Multiple GPIOs: Provides a variety of general-purpose input/output (GPIO) pins for interfacing with external sensors and actuators.
  • UART, SPI, and I2C Interfaces: Supports common serial communication interfaces for flexible integration with other peripherals.

Benefits

  • Reduced Development Time: The pre-certified module and integrated components simplify the design process, reducing time-to-market.
  • Lower BOM Cost: Integrated components and a compact form factor help minimize the overall bill of materials (BOM) cost.
  • Improved Performance: The Bluetooth 4.2 compliance and optimized design ensure reliable wireless communication.
  • Enhanced Security: Supports security features such as AES encryption to protect sensitive data.
  • Greater Flexibility: The programmable PSoC 4 BLE microcontroller allows for customization and adaptation to specific application requirements.
  • Easy Integration: The module's small size and standardized interfaces simplify integration into existing systems.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices, improving user experience.

Additional Details

The CYBLE-012011-00 operates in the 2.4 GHz ISM band. It requires a 1.9 V to 3.6 V power supply. The module includes built-in support for over-the-air (OTA) firmware updates. Detailed specifications, including RF performance, power consumption, and environmental ratings, are available in the Cypress datasheet. Reference designs and application notes can also be found on the Infineon website (formerly Cypress). It uses ARM Cortex-M0 core.

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess