EN
  • EN
  • DE

MSP430F6725IPZR

Part No MSP430F6725IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b, 2x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789631-MSP430F6725IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6725
Introduction Date October 15, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6725IPZR CAD Model

Description

Overview of Texas Instruments MSP430F6725IPZR

The Texas Instruments MSP430F6725IPZR is a high-performance, mixed-signal microcontroller that is part of the MSP430 family, renowned for its low-power operation and versatile features. This microcontroller is designed to cater to a wide range of applications, including industrial control systems, smart meters, home automation, and portable medical devices. Its robust architecture and integrated peripherals make it an ideal choice for designers looking to optimize power efficiency without compromising on performance.

Key Features

  • Integrated Analog Features: The MSP430F6725IPZR boasts a rich set of analog components, including a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and multiple operational amplifiers. These features facilitate precise signal acquisition and processing, essential for sensor-based applications.
  • Advanced Clock System: A flexible clock system is at the heart of the MSP430F6725IPZR, supporting multiple clock sources and a low-power oscillator for various power modes. This allows the microcontroller to balance between low power consumption and the required processing speed efficiently.
  • Memory Configuration: With 128KB of flash memory and 10KB of RAM, this device provides ample space for complex applications and data storage. The memory is also partitioned to enable safe and secure bootloader operation.
  • Digital Communication Peripherals: The MSP430F6725IPZR includes a range of communication interfaces such as I2C, SPI, and UART, allowing for versatile connectivity options with other devices and systems.
  • Enhanced I/O: It offers an extended operating temperature range and comes with a variety of input/output ports that support capacitive touch capabilities, making it suitable for robust and interactive applications.

Package and Quality

The MSP430F6725IPZR microcontroller is housed in a 100-pin LQFP (Low-Profile Quad Flat Package), which is designed for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this microcontroller is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in demanding environments.

Energy Efficiency

One of the standout features of the MSP430F6725IPZR is its energy efficiency. Texas Instruments' MSP430 platform is designed with power conservation in mind, featuring several low-power modes that significantly reduce power consumption during idle periods. This makes it an excellent choice for battery-operated and energy-harvesting applications where power availability is a concern.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6148 $53.3036
17+ $6.2481 $106.2177
25+ $6.0528 $151.3200
35+ $5.8576 $205.0160
45+ $5.6623 $254.8035
60+ $5.0766 $304.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess