EN
  • EN
  • DE
  • IT

TGA2567-SM

Part No TGA2567-SM
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description 2 20 GHz LNA Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Manufacturer Homepage www.triquint.com
RoHS State Request Verification
Win Source Part Number 758694-TGA2567-SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA2567-SM CAD Model

Description

The TGA2567-SM is a high-power X-Band Gallium Nitride (GaN) RF amplifier from TriQuint Semiconductor (now Qorvo). It's designed to deliver high output power and efficiency for radar and communications applications in the X-Band frequency range.

Applications:

  • Radar Systems: Power amplification for air traffic control, weather monitoring, and defense radar.
  • Satellite Communications: Used in uplink transmitters for satellite communications.
  • Electronic Warfare: Employed in jamming systems and countermeasures.
  • Test and Measurement Equipment: Used as a power amplifier in signal generators and spectrum analyzers.
  • Industrial Heating: Can be used in high-frequency industrial heating applications.

Features:

  • GaN Technology: Utilizes GaN for high power, high efficiency, and wide bandwidth.
  • High Output Power: Delivers significant RF power in the X-Band frequency range.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Wide Bandwidth: Operates over a broad range of frequencies.
  • Surface Mount Package: Designed for easy integration into circuit boards.

Benefits:

  • Improved System Performance: Enhances the range and sensitivity of radar and communication systems.
  • Reduced System Size and Weight: Offers high power density, enabling smaller and lighter designs.
  • Lower Operating Costs: Reduces power consumption, leading to lower energy bills.
  • Enhanced Reliability: Operates reliably in demanding environments.
  • Simplified System Design: Facilitates easier integration into existing systems.

The TGA2567-SM is typically used in pulsed or continuous-wave (CW) applications. It operates within the X-Band frequency range, which is typically defined as 8 to 12 GHz. The 'SM' suffix likely indicates a surface-mount package, facilitating automated assembly. It requires a stable power supply and proper thermal management to ensure optimal performance and reliability. It often incorporates internal matching networks to simplify integration with other RF components. The amplifier is designed to provide high gain and linearity, making it suitable for a variety of demanding applications. Proper biasing and impedance matching are critical for achieving the specified performance characteristics.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $125.0000 $125.0000
2+ $120.8333 $241.6666
3+ $108.3333 $324.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess