Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Current - Output 4A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 0V ~ 46V
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Supplier Device Package 19-SIP
Base Product Number STK672
Other Names STK672-640CN-EOS,2156-STK672-640CN-E-OS,ONSONSSTK672-640CN-E
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253354-STK672-640CN-E
Ultra Librarian 3D Model Ultra Librarian STK672-640CN-E CAD Model

Description

ON Semiconductor STK672-640CN-E Stepper Motor Driver

The STK672-640CN-E from ON Semiconductor is a highly efficient, unipolar stepper motor driver IC, designed to drive a two-phase bipolar stepper motor in various applications. This compact and robust integrated circuit (IC) incorporates advanced features that make it an ideal choice for a wide range of precision motion control applications such as office automation machines, factory automation systems, and home appliances.

With its built-in micro-stepping controller, the STK672-640CN-E is capable of providing smooth and precise motor control. The IC supports various driving modes, including full step, half step, quarter step, and 1/8 micro-step, allowing designers to achieve the desired resolution and torque for their specific application needs. The micro-stepping capability significantly reduces the stepping noise and vibration, which is crucial for applications requiring quiet and smooth operation.

The STK672-640CN-E operates from a supply voltage ranging from 10V to 46V, and it is capable of delivering an output current of up to 1.5A. This wide operating voltage range and the substantial output current make the IC versatile for driving a broad array of stepper motors. The IC also includes thermal shutdown and overcurrent protection features, ensuring the safety and longevity of the motor and the driver itself.

ON Semiconductor's STK672-640CN-E comes in a compact 19-pin SIP package, which is designed to facilitate easy mounting on a printed circuit board (PCB) and to save space in applications where board real estate is at a premium. The SIP package also aids in efficient heat dissipation, contributing to the reliability and performance of the IC.

For developers looking to implement a robust and versatile stepper motor driver solution, the STK672-640CN-E offers a compelling combination of performance, precision, and ease of use. It is a testament to ON Semiconductor's commitment to providing high-quality components that cater to the evolving needs of modern electronic systems.

Overall, the STK672-640CN-E stepper motor driver from ON Semiconductor is a reliable, high-performance solution that enhances the operation of stepper motors in various industrial and consumer applications.

You May Also Be Interested in

Infineon Technologies
Sensorless Motor Control IC for Appliances | IC MOTOR DRIVER 64MQFP
Lowest to $5.9679
ECAD model for IRMCK343TR
Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Need more? Email Us
ECAD model for LB11696V-TRM-E
Microchip Technology
IC MOTOR DRIVER 6V-19V 48TQFP
Need more? Email Us
ECAD model for MCP8025-115E/PT
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER
Lowest to $6.7244
ECAD model for UDN2916EBTR-T
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312-Q1HSPR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention