Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr TE Connectivity Raychem Cable Protection
Series G
Package Box
Type Wire Marker, Push On
Cable Diameter 0.079" ~ 0.140" (2.00mm ~ 3.56mm)
Legend 6
Color Yellow
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Temperature Range - Operating -45°C ~ 70°C
Base Product Number EC20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names A117040,-EC2095-000-SI
Standard Package 1,000
Win Source Part Number 1110520-EC2095-000
Ultra Librarian 3D Model Ultra Librarian EC2095-000 CAD Model

Description

This yellow wire marker is a push-on type product that is made of Ethylene Vinyl Acetate Copolymer (EVA) material.

  • Product Type: Wire Marker
  • Type: Push-On
  • Material: Ethylene Vinyl Acetate Copolymer (EVA)
  • Halogen Free: Yes
  • Temperature Range: -45°C to 70°C
  • Legend: 6
  • Cable Diameter: 0.079" to 0.140" (2.00mm to 3.56mm)
  • Series: G
  • Packaging: Box
  • Standard Package: 1,000
  • Alternative Part Cross-Reference: 07201406
  • REACH: Unaffected
  • ECCN: EAR99
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Other Names: A117040 and -EC2095-000-SI

You May Also Be Interested in

TE Connectivity
Cable Accessories Marker Sleeve Polyolefin White Reel
Need more? Email Us
ECAD model for TMS-SCE-5K-1/8-2.0-9-CS9035
Brady Corporation
XPERT SELFLAM WT 1.5"X1.5"X.5" W / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
ECAD model for XSL-32-427
TE Connectivity
Wire Marker, Push On 0.18" L (4.5mm) Black Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for 5801000
TE Connectivity
Cable Accessories Marker White Reel
Need more? Email Us
ECAD model for 6183927
Brady Corporation
HEAT SHRINK TUBING / Blue Heat Shrinkable Label 0.25" W x 1.08" Dia (6.4mm x 27.4mm); Cable O.D. 0.09" ~ 0.22" (2.4mm ~ 5.5mm)
Need more? Email Us
ECAD model for PS-C-250-BL
Panduit Corp
WIRE MARKER CLIP-ON WHITE 300PC / Wire Marker, Clip-On White Acetal
Need more? Email Us
ECAD model for PCA13-0-9
Panduit Corp
WIRE MARKR CARD 22.4MM X 38.1MM / Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL100-8
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 2.25" x 1.97" (57.2mm x 50.0mm)
Need more? Email Us
ECAD model for CC9058-000
TE Connectivity
Cable Marker, Pre Printed, Pvc, Yellow Rohs Compliant: Yes
Lowest to $59.8720
ECAD model for 5811436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention