EN
  • EN
  • DE

TPIC44L02DB

Part No TPIC44L02DB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DRIVER PRE FET 4 CHAN 24-SSOP / Driver 3V 0.0012A 4-OUT Low Side Non-Inv 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Rise / Fall Time (Typ) 3.5μs, 3μs
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 797830-TPIC44L02DB
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC44L02
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPIC44L02DB CAD Model

Description

The TPIC44L02DB, manufactured by Texas Instruments, is a robust, high-performance integrated circuit designed to address the demands for efficient power distribution and management in complex electronic systems. This device is part of Texas Instruments' Power Logic series and is particularly suitable for applications that require the control of high-current loads through serial data inputs.

Key Features:

  • Integrated Power Output Stages: The TPIC44L02DB comes equipped with eight low-side, DMOS transistor output stages capable of delivering high current. Each channel can sink up to 150 mA, making it ideal for driving a variety of loads such as LEDs, relays, and motors.
  • Serial Interface: The device supports a 5V serial interface, allowing for the serial input of control signals. This feature simplifies the integration of the TPIC44L02DB into microcontroller-based systems and enables the reduction of wiring complexity.
  • Output Clamp Diodes: To protect against inductive load transients, each output is furnished with a clamp diode, ensuring the reliability and longevity of the device under harsh switching conditions.
  • Edge-Triggered Latches: The octal D-type latches are edge-triggered, capturing data on the rising edge of the clock input. This precise triggering enhances the performance of the device in synchronous control applications.
  • Enhanced Thermal Performance: The TPIC44L02DB is available in a DB package, which offers exceptional thermal performance, ensuring stable operation over a wide temperature range.

Applications:

The versatile nature of the TPIC44L02DB makes it an excellent choice for a wide array of applications, including:

  • Automotive systems
  • Industrial controls
  • LED displays and signage
  • Motor control circuits
  • Power management systems

Conclusion:

With its combination of high-current output, serial control, and robust protection features, the TPIC44L02DB from Texas Instruments stands out as an ideal solution for designers who require a reliable and efficient method to control power in their digital systems. Its easy-to-use serial interface and integrated protection mechanisms simplify design and enhance system reliability, making it a valuable component in any power control application.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess