EN
  • EN
  • DE

MIC2775-31YM5-TR

Part No MIC2775-31YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR MICROPOWER SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.09V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076224-MIC2775-31YM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2775-31YM5-TR CAD Model

Description

The MIC2775-31YM5-TR is a high-performance, low-power microprocessor supervisory circuit designed and manufactured by Microchip Technology. This compact component is engineered to monitor power supplies in microprocessor systems, providing a significant layer of protection by ensuring that the system operates within safe voltage levels.

Key Features

  • Voltage Monitoring: The MIC2775-31YM5-TR is capable of supervising a fixed threshold voltage of 3.1V, making it suitable for a wide range of applications that require precise voltage regulation and monitoring.
  • Reset Functionality: It includes an active-low reset output, which holds the microprocessor in a reset state until the system voltage stabilizes. This reset signal remains asserted for a minimum of 140ms after the supply voltage exceeds the reset threshold, ensuring a reliable startup.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes a low quiescent current, thereby reducing the overall power usage of the system it's monitoring.
  • Manual Reset Input: An additional feature of this supervisory circuit is the manual reset input, which allows for an external trigger to initiate a system reset, providing an extra layer of control to the user.
  • Compact Package: The MIC2775-31YM5-TR comes in a small 5-pin SOT-23 package, making it ideal for space-constrained applications without sacrificing performance and reliability.

Applications

With its robust feature set, the MIC2775-31YM5-TR is well-suited for a variety of applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Consumer Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2775-31YM5-TR is no exception. It is designed to meet the high standards of reliability and performance that users have come to expect from Microchip products.

Ordering Information

The MIC2775-31YM5-TR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and product information, please refer to the official Microchip Technology datasheets or contact their customer service.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess