Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input HSTL, LVDS, LVPECL
Output HSTL
Maximum Input Frequency 500MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 131943-NB100EP223FAR2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian NB100EP223FAR2 CAD Model

Description

The ON Semiconductor NB100EP223FAR2 is a state-of-the-art integrated circuit designed for high-speed signal processing applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High-Speed Operation: The NB100EP223FAR2 is optimized for exceptional performance at elevated frequencies, making it suitable for applications requiring rapid data processing and timing management.
  • Dual Functionality: This versatile component can function as both a 2:1 multiplexer and a 1:2 demultiplexer, offering design flexibility and reducing the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power requirements, thereby reducing the overall power consumption of the system it is deployed within.
  • Robust Design: Built to withstand harsh conditions, the NB100EP223FAR2 is characterized by its robustness and reliability, ensuring a long operational lifespan even in challenging environments.

Applications

The NB100EP223FAR2 is ideal for various high-speed applications across different sectors. Its primary uses include:

  • Telecommunications equipment
  • Networking infrastructure
  • Data centers and storage systems
  • High-frequency trading systems
  • Industrial control and automation

Technical Specifications

With a commitment to quality, ON Semiconductor has equipped the NB100EP223FAR2 with the following technical specifications:

  • Supply Voltage Range: 3.0 V to 5.5 V
  • Operating Temperature: -40°C to +85°C
  • Package: 32-VFQFN
  • Lead-Free and RoHS Compliant

In summary, the ON Semiconductor NB100EP223FAR2 is an advanced and reliable solution for high-speed signal processing requirements. Its dual functionality as a multiplexer and demultiplexer, combined with its low power consumption and robust design, make it an excellent choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer
Lowest to $17.2876
ECAD model for SY58606UMGTR
Texas Instruments
1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CDC2351MDBREPG4
ON Semiconductor
3.3V ECL 1:5 Clock Distribution Chip
Need more? Email Us
ECAD model for MC100LVEL14DWR2
Micrel
Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination
Lowest to $9.1160
ECAD model for SY89465UMG
Integrated Circuit Systems
LOW SKEW, 1-TO-16 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $21.0209
ECAD model for ICS8343AY-01LFT
NXP / Nexperia
533 MHz PCI-X clock buffer
Need more? Email Us
ECAD model for PCK2002PLPWDH-T
Micrel
5GHz, 1:2 LVPECL FANOUT BUFFER/TRANSLATOR
Need more? Email Us
ECAD model for SY58012UMGTR
Micrel
3.2Gbps Precision, LVPECL Buffer
Lowest to $22.5254
ECAD model for SY58604UMG
Integrated Circuit Systems
LOW SKEW, 1-TO-4, MULTIPLEXED DIFFERENTIAL/LVCMOS-TO-LVCMOS/LVTTL FANOUT BUFFER
Lowest to $5.6846
ECAD model for ICS8305AGILFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention