EN
  • EN
  • DE

LB11696V-TRM-E

Part No LB11696V-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM
Technology Bipolar
Applications General Purpose
Supply Voltage (V) 4.5V ~ 5.5V, 8V ~ 17V
Temperature Range - Operating -20°C ~ 100°C
Mounting Style SMD
Manufacturer Package 30-LSSOP
Supplier Device Package 30-SSOP
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1195062-LB11696V-TRM-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11696V-TRM-E CAD Model

Description

The LB11696V-TRM-E from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to cater to a wide range of applications that require precise motor control. This versatile component is well-suited for use in office automation equipment, home appliances, and industrial machinery, offering a reliable and efficient solution for motor driving needs.

Key Features:

  • Three-Phase Brushless Motor Control: This IC is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Built-in Hall Sensor Amplifiers: The LB11696V-TRM-E includes integrated Hall sensor amplifiers, which simplifies the design and reduces the need for external components.
  • Forward/Reverse Rotation Control: It offers the ability to control the direction of motor rotation, allowing for both forward and reverse movement.
  • Overcurrent Protection: To ensure the longevity and safety of the motor and the driver, the device includes overcurrent protection circuitry.
  • Thermal Shutdown Function: A built-in thermal shutdown function helps protect the driver from damage due to excessive heat.
  • Lock Detection and Automatic Restart: The LB11696V-TRM-E can detect when the motor is locked and will automatically attempt to restart the motor.
  • Single Power Supply Operation: The driver operates from a single power supply, simplifying the power design of the system.

Product Specifications:

  • Supply Voltage: The operating range for the supply voltage is specified in the product datasheet, ensuring compatibility with various system designs.
  • Output Current: It can deliver a continuous output current appropriate for a wide range of motor sizes.
  • Package: The LB11696V-TRM-E comes in a compact package, making it suitable for space-constrained applications.

ON Semiconductor's commitment to quality and performance is evident in the LB11696V-TRM-E motor driver. Its integrated features and protections make it an excellent choice for designers looking to create robust and efficient motor control systems without the added complexity of multiple components. Whether for consumer electronics, office automation, or industrial applications, the LB11696V-TRM-E offers a reliable and straightforward solution for three-phase brushless motor driving requirements.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess