Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 3A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 0V ~ 46V
Temperature Range - Operating 0°C ~ 105°C (TC)
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Supplier Device Package 19-SIP
Base Product Number STK672
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STK672-442BN-EOS
Standard Package 20
Win Source Part Number 1006623-STK672-442BN-E
Ultra Librarian 3D Model Ultra Librarian STK672-442BN-E CAD Model

Description

The STK672-442BN-E is a highly efficient, integrated unipolar 2-phase stepping motor driver from ON Semiconductor, which stands out in the market for its compact design and exceptional functionality. This hybrid IC enables smooth and precise control of stepping motors with its built-in micro-stepping controller and is widely used in various applications such as office automation machines, factory automation equipment, and other industrial machinery.

Key Features

  • Integrated Micro-stepping Controller: The STK672-442BN-E comes with an onboard micro-stepping controller, providing more precise movement by dividing a full step into smaller steps, resulting in smoother motion and higher resolution positioning.
  • High Voltage and Current Rating: This driver IC is capable of operating at high voltages up to 44V, with an output current rating of 1.5A, making it suitable for a wide range of motor specifications.
  • Compact Package: The device is housed in a compact 23-pin SIP package, which saves space on the PCB and simplifies the design process.
  • Excellent Power Efficiency: ON Semiconductor's advanced circuit design ensures reduced power consumption and heat generation, which enhances the overall efficiency and reliability of the motor driver.
  • Protection Features: The STK672-442BN-E is equipped with multiple protection features, including thermal shutdown (TSD), over-current (ISD), and under-voltage lockout (UVLO), safeguarding the IC against potential damage from abnormal operating conditions.

Applications

The versatility of the STK672-442BN-E makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Office automation machines such as printers, copiers, and scanners
  • Factory automation equipment including CNC machines and robotic arms
  • Textile machinery
  • Medical devices requiring precise motor control

In conclusion, the STK672-442BN-E stepping motor driver from ON Semiconductor offers a blend of performance, efficiency, and reliability for designers looking to enhance the capabilities of their motor-driven applications. With its advanced features and robust protection mechanisms, this driver IC is an excellent choice for driving 2-phase bipolar stepper motors in a variety of industrial and commercial products.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7310-Q1HSPR
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ECAD model for NSD5604N-Q1HTSPR
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Need more? Email Us
ECAD model for LB11696V-TRM-E
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention