EN
  • EN
  • DE

BD6395FP

Part No BD6395FP
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Stepping motor driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152812-BD6395FP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD6395FP CAD Model

Description

The BD6395FP is a PWM (Pulse Width Modulation) constant-current LED driver IC manufactured by Rohm Semiconductor. This IC is designed to efficiently drive LEDs with a constant current, ensuring consistent brightness and long lifespan. It is particularly suitable for applications such as LED lighting, LCD backlights, and general-purpose LED driving where precise current control is essential.

Applications

  • LCD Backlights: Driving LEDs for backlighting in LCD screens of TVs, monitors, and mobile devices.
  • LED Lighting: General-purpose LED lighting applications, including desk lamps, architectural lighting, and signage.
  • Automotive Lighting: LED driving for car interior lighting, dashboard illumination, and exterior signal lights.
  • Gaming Machines: LED control for slot machines and other arcade games.
  • Industrial Lighting: Powering LEDs in industrial lighting fixtures.

Features

  • PWM Dimming Control: Allows precise adjustment of LED brightness via PWM signal.
  • Constant Current Output: Ensures consistent LED brightness regardless of voltage fluctuations.
  • Built-in Protection Circuits: Overvoltage, overcurrent, and thermal shutdown protection.
  • High Efficiency: Optimizes power consumption, reducing heat and extending battery life.
  • Adjustable Output Current: Customizable LED current via external resistor.
  • Small Package: Compact package for space-constrained applications.

Benefits

  • Consistent LED Brightness: Constant current drive ensures stable and uniform illumination.
  • Longer LED Lifespan: Constant current operation reduces stress on LEDs, extending their operational life.
  • Energy Efficiency: PWM control and efficient design minimize power consumption.
  • Enhanced System Reliability: Built-in protection circuits prevent damage from electrical faults and thermal overload.
  • Flexible Design: Adjustable output current allows for customization to different LED specifications.
  • Compact Solution: Small package footprint allows for integration into space-sensitive applications.

Additional Details

The BD6395FP typically operates from a supply voltage range of 4.5V to 35V, making it suitable for a wide range of LED lighting applications. The output current can be adjusted via an external resistor, typically in the range of tens to hundreds of milliamps, depending on the specific application requirements. The PWM dimming frequency can be adjusted to avoid audible noise and optimize LED performance. The built-in protection circuits include overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD), which protect the IC and the LEDs from damage in abnormal operating conditions. The device is available in a surface-mount package, such as a SOP (Small Outline Package) or similar, facilitating easy integration into modern electronic devices. Detailed specifications, including electrical characteristics, thermal resistance, and application circuit examples, can be found in the Rohm Semiconductor datasheet for this part. It is important to carefully review the datasheet and follow the recommended operating conditions to ensure optimal performance and prevent damage to the device.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess