EN
  • EN
  • DE

IR2238Q

Part No IR2238Q
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description 3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Status Obsolete
Motor Type - AC, DC AC, Synchronous
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology IGBT
Applications General Purpose
Supply Voltage (V) 12.5V ~ 20V
Temperature Range - Operating -20°C ~ 115°C
Mounting Style SMD
Manufacturer Package 64-BQFP
Supplier Device Package 64-MQFP (20x14)
Family Part Number IR2238Q
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1186676-IR2238Q
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR2238Q CAD Model

Description

The IR2238Q is a high-voltage, high-speed power MOSFET and IGBT driver with overcurrent protection. It is designed to drive two independent high-side and low-side channels. The device incorporates a variety of features to simplify power supply design and improve system reliability.

Applications

  • Motor Drives
  • Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • Welding Inverters
  • Induction Heating

Features

  • Floating Channel Designed for Bootstrap Operation
  • Gate Drive Supply Range: 10 V to 20 V
  • Logic Input Compatibility: 3.3 V to 5 V
  • Overcurrent Protection
  • Shoot-Through Protection
  • Under-Voltage Lockout (UVLO)
  • CMOS Schmitt-triggered Inputs with Pull-down

Benefits

  • Simplified Gate Drive Circuitry
  • Improved System Efficiency
  • Enhanced System Reliability
  • Protection against Overcurrent and Short Circuits

Specifications

The IR2238Q has a typical gate drive voltage range of 10V to 20V, enabling it to drive a wide range of MOSFETs and IGBTs. The logic inputs are compatible with both 3.3V and 5V logic levels. The overcurrent protection (OCP) feature protects the power devices from excessive current flow. The shoot-through protection prevents both high-side and low-side MOSFETs from being turned on simultaneously, preventing a short circuit. The undervoltage lockout (UVLO) ensures that the driver only operates when the supply voltage is sufficient, preventing damage to the power devices. The propagation delay is typically in the range of tens of nanoseconds. The operating temperature range is generally from -40°C to +125°C. The output current capability is typically around 0.5A to 1A.

The IR2238Q's floating channel design allows for bootstrap operation, simplifying the high-side gate drive circuitry. The overcurrent protection (OCP) feature is crucial for protecting the power devices in the event of a fault. The shoot-through protection enhances system reliability by preventing short circuits. The UVLO feature ensures proper operation and prevents damage to the power devices. It is frequently used in motor control and power supply applications that require high efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess