EN
  • EN
  • DE

STK672-442A-E

Part No STK672-442A-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 19SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 42 V
Temperature Range - Operating 0°C to 105°C (TC)
Mounting Through Hole
Win Source Part Number 053740-STK672-442A-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-442A-E CAD Model

Description

STK672-442A-E Stepper Motor Driver

The STK672-442A-E is a high-quality stepper motor driver module designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is specifically engineered to drive unipolar stepper motors with precision and efficiency, making it an ideal choice for a wide range of applications, including office automation machines, factory automation equipment, and consumer electronics.

Key Features

  • Integrated Unipolar Stepper Motor Driver: This module is capable of driving unipolar stepper motors, which are commonly used in applications requiring precise control of motion.
  • Built-in Microstepping Controller: The STK672-442A-E supports microstepping, which allows for smoother and more precise motor control and reduces mechanical resonance.
  • High Voltage and Current Rating: With an operating voltage range of 10V to 44V and an output current of up to 1.5A, this driver can handle a broad spectrum of stepper motors.
  • Low Heat Generation: The device has been designed to minimize heat generation, ensuring reliability and longevity in operation.
  • Easy-to-Use: The module simplifies design and reduces time-to-market, thanks to its minimal external component requirements and straightforward interface.

Applications

  • Office Automation Machines: Printers, Scanners, Copiers
  • Factory Automation: CNC Machines, Assembly Line Robots
  • Consumer Electronics: Camera Stabilization Systems, Home Appliances

The STK672-442A-E from ON Semiconductor is an exceptional solution for designers looking to implement a reliable and efficient stepper motor control system. Its combination of high-performance features and ease of integration make it a versatile component for a multitude of motor control applications. With ON Semiconductor's commitment to quality, you can trust the STK672-442A-E to deliver consistent performance and durability.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess