Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Würth Elektronik
Series WATCH-3X8
Package Bulk
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Tolerance ±15ppm
Load Capacitance 12.5pF
ESR (Equivalent Series Resistance) 50 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Cylindrical Can, Radial
Size / Dimension 0.118" Dia (3.00mm)
Height - Seated (Max) 0.315" (8.00mm)
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Win Source Part Number 1351506-830002996B
Ultra Librarian 3D Model Ultra Librarian 830002996B CAD Model

Description

The Würth Elektronik WATCH-3X8 series crystal is a reliable and cost-effective solution for kHz tuning fork applications.

  • Frequency: 32.768 kHz
  • Frequency Tolerance: ±15ppm
  • Load Capacitance: 12.5pF
  • ESR (Equivalent Series Resistance): 50 kOhms
  • Frequency Stability: Not Specified
  • Mounting Type: Through Hole
  • Package / Case: Cylindrical Can, Radial
  • Diameter: 0.118" (3.00mm)
  • Height: 0.315" (8.00mm)
  • Packaging: Bulk
  • Standard Package: 1,000

You May Also Be Interested in

Abracon LLC
CRYSTAL 20.0000MHZ 18PF SMD / 20 MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABMM-20.000MHZ-B2-T
TXC CORPORATION
CRYSTAL 14.31818MHZ 20PF SMD / 14.31818 MHz ±20ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7B14300110
Abracon LLC
CRYSTAL 19.2000MHZ 10PF SMD / 19.2 MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
Lowest to $1.4662
ECAD model for ABM10-19.200MHZ-D30-T3
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD / 12 MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US - 3 Lead
Need more? Email Us
ECAD model for ABLSG-12.000MHZ-D2Y-T
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD / 24.576 MHz ±20ppm Crystal 18pF 30 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for ABM3-24.576MHZ-D2Y-T
TXC CORPORATION
CRYSTAL 14.31818MHZ 12PF SMD / 14.31818 MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7V-14.31818MAAE-T
Abracon LLC
CRYSTAL 24.0000MHZ 20PF SMD / 24 MHz ±25ppm Crystal 20pF 40 Ohms HC-49/US
Need more? Email Us
ECAD model for ABLS-24.000MHZ-20-B-3-H-T
NDK
CRYSTAL 12.0000MHZ 8PF SMD
Need more? Email Us
ECAD model for NX5032GA-12.000000MHZ-LN-CD-1
TXC CORPORATION
CRYSTAL 20.0000MHZ 18PF SMD / 20 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7M-20.000MAAJ-T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention