Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 3.6V
Voltage - Supply (Maximum) 36V
Voltage - Output 30V
Current - Output / Channel 50mA, 500mA
Frequency 400kHz ~ 2.2MHz
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710902-LT3592EMSE#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3592EMSE#TRPBF CAD Model

Description

Product Overview: LT3592EMSE#TRPBF

The LT3592EMSE#TRPBF is a cutting-edge, integrated circuit designed by Linear Technology, now part of Analog Devices, renowned for their precision and high-quality electronic components. This particular product is a versatile, constant-current and constant-voltage regulator, specifically engineered to cater to the demanding needs of driving LEDs efficiently and reliably.

Key Features

  • Adjustable Output Voltage: The LT3592EMSE#TRPBF offers an adjustable output voltage range, which can be finely tuned to match the requirements of the application, ensuring optimal performance of the LED load.
  • Constant-Current and Constant-Voltage Modes: This regulator can operate in both constant-current mode for driving LEDs and constant-voltage mode for other applications, providing a high degree of flexibility.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supplies and enabling its use in multiple scenarios.
  • High Efficiency: With its high-efficiency design, the LT3592EMSE#TRPBF ensures minimal power loss during operation, which is critical for energy-sensitive applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the device from overheating, thus enhancing its reliability and longevity.
  • Compact Packaging: Housed in a compact MSOP-16 package, this IC is suitable for space-constrained applications without compromising on performance.

Applications

The LT3592EMSE#TRPBF is an ideal choice for a wide array of applications, particularly where precise LED control is essential. It is commonly used in:

  • Automotive and avionic lighting
  • Architectural and display backlighting
  • Portable and handheld devices
  • General-purpose LED illumination

Quality and Reliability

Linear Technology's commitment to quality is evident in the LT3592EMSE#TRPBF, which is designed to meet stringent industry standards. This product is RoHS compliant and is offered in a RoHS-compliant package, ensuring that it meets the environmental standards of today and tomorrow. The device's robust design and reliability make it a preferred choice for designers and engineers seeking a high-performance LED driver solution.

Whether you're developing a sophisticated lighting system or simply need a reliable LED driver, the LT3592EMSE#TRPBF from Linear Technology stands out as a superior choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC LED DRV RGLTR PWM 30DSBGA
Need more? Email Us
ECAD model for LM3538TME/NOPB
National Semiconductor (TI)
IC LED DRIVER RGLTR 1.7A 30TUSMD
Need more? Email Us
ECAD model for LP5527TL/NOPB
Texas Instruments
White LED Driver with I2C Compatible Interface | IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $2.4377
ECAD model for LM27966SQ
Texas Instruments
LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection
Lowest to $1.4529
ECAD model for LM2754SQ/NOPB
New Japan Radio
Full Color LED Controller Driver with PWM Control
Need more? Email Us
ECAD model for NJU6060V
Microchip Technology
IC LED DRIVER LINEAR 20MA TO252
Need more? Email Us
ECAD model for CL520K4-G
Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF
Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
ECAD model for TLC5927IPWPRG4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6637 $51.2918
34+ $3.0061 $102.2074
52+ $2.9122 $151.4344
71+ $2.8182 $200.0922
92+ $2.7243 $250.6356
123+ $2.4425 $300.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention