EN
  • EN
  • DE

TDA8029HL06

Part No TDA8029HL06
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0908+
Reference case QFP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 749994-TDA8029HL06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8029HL06 CAD Model

Description

The NXP TDA8029HL06 is a high-performance smart card interface designed to facilitate secure data exchange between smart cards and electronic systems. This interface IC is ideal for a variety of applications, including banking, identification, and access control systems. It is designed to support a wide range of smart cards, including memory cards and microprocessor cards, following ISO 7816, EMV 4.3, and other relevant industry standards.

Key Features and Benefits

  • Compatibility: The TDA8029HL06 is compatible with a wide range of smart card protocols and standards, ensuring broad application usability.
  • Flexibility: With support for 5V, 3V, and 1.8V smart cards, this interface IC can accommodate various card technologies and power requirements.
  • Security: Designed with security in mind, it features hardware protection against card theft, and an automatic detection mechanism for card insertion and removal.
  • Low Power Consumption: The device has a low-power standby mode, making it suitable for power-sensitive applications.
  • High Data Integrity: It includes an 8-bit protocol handler that ensures reliable communication and high data integrity between the card and the host.
  • Card Clock Supply: The IC can provide a clock signal to the smart card, with a frequency programmable up to 20 MHz, allowing for flexibility in card operations.

Applications

The TDA8029HL06 is designed to be integrated into a variety of electronic systems where smart card transactions are required. This includes point-of-sale terminals, public transport ticketing systems, ATMs, electronic voting machines, and personal computers. Its robust design and adherence to industry standards make it a reliable choice for developers looking to incorporate smart card technology into their products.

Technical Specifications

This interface IC comes in a compact HVQFN32 package and operates over a wide temperature range, ensuring reliability in diverse environments. It also features an automatic power-down function, reducing power consumption when the card is not present. The TDA8029HL06 offers a versatile communication interface, including I²C-bus, SPI, and UART serial links, providing ease of integration with a variety of microcontrollers and processors.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess