Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 28ns, 32ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788622-MIC4425YWM
Popularity Medium
Supply and Demand Status Limited
Family Name MIC4425
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4425YWM CAD Model

Description

Microchip Technology's MIC4425YWM MOSFET Driver

The MIC4425YWM is a robust and efficient MOSFET driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is part of Microchip's MIC4425 series and is specifically engineered to provide high-speed, low-side power switching in a wide array of applications, from power converters to motor controllers.

Key Features of MIC4425YWM

  • High Current Output: The MIC4425YWM is capable of delivering peak currents up to 3A, making it suitable for driving large capacitive loads with rapid switching speeds.
  • Low Shoot-Through Current: Its design minimizes the occurrence of shoot-through current, which enhances the reliability and longevity of the device it is controlling.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, accommodating various power supply requirements.
  • Fast Switching Speeds: The driver boasts rise and fall times of approximately 25ns, ensuring quick response times for high-frequency operations.
  • Latch-Up Protection: The MIC4425YWM includes built-in latch-up protection for increased safety and device protection, even under extreme conditions.
  • Low Power Consumption: Its low quiescent current helps in minimizing power losses and improving overall system efficiency.

Applications

The versatility of the MIC4425YWM makes it an excellent choice for a variety of applications. It is commonly utilized in:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor control circuits
  • Power MOSFET gate drivers
  • Pulse transformers

Package and Availability

The MIC4425YWM is offered in a compact SOIC-8 package, which is ideal for space-constrained applications. It is available for order through Microchip Technology's extensive distribution network, ensuring that designers and engineers can easily incorporate this driver into their designs.

Overall, the MIC4425YWM from Microchip Technology stands out as a high-performance solution for driving power MOSFETs and IGBTs, providing the reliability and efficiency required in modern electronic systems.

You May Also Be Interested in

Texas Instruments
LM27222 High-Speed 4.5A Synchronous MOSFET Driver
Lowest to $2.8843
ECAD model for LM27222SD/NOPB
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 24SOIC / Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Need more? Email Us
ECAD model for LT1162ISW#PBF
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $10.8550
ECAD model for LMG1210RVRR
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DRIVER 7A 8MSOP
Lowest to $2.0990
ECAD model for LM5112MYX
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP | IC MOSFET DRVR SYNC BUCK 10-DFN
Need more? Email Us
ECAD model for ISL6613BCRZ
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Lowest to $4.7296
ECAD model for LTC4442EMS8E-1#PBF
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention