EN
  • EN
  • DE

STK433-840N-E

Part No STK433-840N-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 40W 23SIP  /  Amplifier IC 4-Channel (Quad) Class AB 23-SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 40W x 4 @ 6Ohm
Mounting Type Through Hole
Supplier Device Package 23-SIP
Package / Case 23-SIP
Base Product Number STK433
Other Names 2156-STK433-840N-E-ONTR,ONSONSSTK433-840N-E
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260602-STK433-840N-E
Ultra Librarian 3D Model Ultra Librarian STK433-840N-E CAD Model

Description

Introducing the STK433-840N-E Audio Power Amplifier IC by ON Semiconductor

The STK433-840N-E is a high-performance audio power amplifier integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is part of the STK series, which is renowned for its reliability and superior sound quality output. The STK433-840N-E is specifically engineered to cater to the needs of modern audio applications requiring high power and excellent sound fidelity.

The STK433-840N-E is built with a thick-film hybrid IC structure, which allows for high power output in a compact design. It is capable of delivering an impressive 2-channel class AB audio amplifier with a power output of up to 150 watts per channel. This makes it an ideal choice for high-power audio applications such as home theater systems, high-end stereo amplifiers, and professional audio equipment.

One of the key features of this IC is its minimal harmonic distortion, ensuring that the audio output is clear and precise, thereby enhancing the listening experience. The STK433-840N-E also incorporates built-in protection circuits that safeguard the IC from overcurrent, overheating, and other potential damage, thereby extending the life of the product and maintaining its performance over time.

With its easy-to-mount SIP (Single Inline Package) form factor, the STK433-840N-E allows for simplified PCB design and space-saving installation, which is particularly beneficial for compact audio devices. Additionally, the IC is designed with a focus on energy efficiency, reducing power consumption and heat generation without compromising on audio quality.

Technical Specifications:

  • Output Power: 2 x 150W (min) at Vcc = ±44V, RL = 6Ω, f = 20Hz to 20kHz
  • Load Impedance: 6Ω to 8Ω
  • Supply Voltage: ±35V to ±47V
  • Harmonic Distortion: Very low to ensure high-fidelity audio reproduction
  • Protection Circuits: Overcurrent, thermal shutdown, and more
  • Package: SIP18

Whether you are designing a high-end audio system or looking for a reliable solution for commercial audio applications, the STK433-840N-E by ON Semiconductor provides the quality, durability, and performance that professionals demand. Its advanced features and robust design make it a superior choice for your audio amplifier requirements.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess