Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1254920-SN74LS245
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS245 CAD Model

Description

SN74LS245 Octal Bus Transceiver from ON Semiconductor

The SN74LS245 is a high-performance octal bus transceiver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the low-power Schottky (LS) family and is essential for effective digital communication between data buses. It is widely used in computing, industrial, and consumer applications where reliable data transfer is a must.

Key Features

  • Bi-Directional Interface: The SN74LS245 features eight lines of bi-directional input/output (I/O) for bus-oriented communication, facilitating easy data transfer in both directions.
  • Tri-State Outputs: This device includes tri-state outputs, which increase its flexibility by allowing the outputs to be set to a high impedance state. This is particularly useful in shared bus configurations.
  • Low Power Consumption: As part of the LS series, the SN74LS245 boasts reduced power consumption without compromising performance, making it a preferred choice for power-sensitive applications.
  • Wide Operating Range: It operates over a wide voltage range, accommodating various system-level requirements and ensuring compatibility with multiple logic families.
  • Direct Bus Connection: The transceiver's design allows for direct connection to bus-oriented systems, streamlining the process of data transmission across different components.

Applications

The versatility of the SN74LS245 makes it suitable for a plethora of applications, including:

  • Memory switching in computers and servers
  • Data transfer systems in communication equipment
  • Interface logic conversions between different voltage levels
  • Peripheral drivers where data integrity is paramount

Technical Specifications

The SN74LS245 operates within a supply voltage range of 4.5V to 5.5V, with a typical supply voltage of 5V. It can function over a wide temperature range, making it suitable for harsh environments. The device is available in various package types, including DIP, SOP, and SSOP, providing flexibility for different PCB layouts and assembly processes.

ON Semiconductor's commitment to quality ensures that the SN74LS245 meets stringent industry standards for reliability and performance. With its robust design and versatile features, the SN74LS245 remains a go-to solution for engineers looking to establish efficient and reliable communication between digital systems.

You May Also Be Interested in

Intel
SMART 3 ADVANCED BOOT BLOCK WORD-WIDE
Need more? Email Us
ECAD model for TE28F160B3B120
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS3222IDB
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR
Texas Instruments
HIGH EFFICIENT SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCHES | IC REG BCK BST 3.3V 1.6A 10VSON
Lowest to $1.1491
ECAD model for TPS63001DRCRG4

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention