Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series USC
Packaging Tube
Part Status Obsolete(EOL)
Function Controller
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 85°C
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC
Win Source Part Number 1282678-Z16C3010VEC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Family Name Z16C3010
Introduction Date April 01, 2003
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian Z16C3010VEC CAD Model

Description

The Z16C3010VEC is a controller IC from Zilog.

  • Series: USC
  • Package: 68-LCC (J-Lead)
  • Operating Temperature: -40°C to 85°C
  • Operating Voltage: 4.5V to 5.5V
  • CPU: 16-bit
  • On-Chip ROM: 32K bytes
  • On-Chip RAM: 1K bytes
  • Built-in Peripherals: UART, SPI, and I2C

You May Also Be Interested in

STMicroelectronics
USB Type-C Controller 20V 5A QFN-24
Lowest to $34.2367
ECAD model for STUSB4710AQ1
Texas Instruments
USB 2.0 4-Port Hub Controller 32-LQFP
Lowest to $32.7481
ECAD model for TUSB2046BIVF
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $1.6375
ECAD model for TUSB321AIRWB
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $10.4199
ECAD model for TUSB8041RGC
Intel
Gigabit Ethernet Controller
Lowest to $6.0306
ECAD model for WGI210IT
Texas Instruments
Keypad Controller 25-DSBGA
Lowest to $1.1909
ECAD model for LM8330TM
Texas Instruments
USB 3.0 xHCI Host Controller
Lowest to $16.3741
ECAD model for TUSB7320IRKM
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.9825
ECAD model for TUSB321RWB
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control 12-X2QFN
Lowest to $1.1909
ECAD model for TUSB320LAIRWB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention