Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LS1
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 8 Core, 64-Bit
Speed 1.4GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR4
Graphics Acceleration Yes
Display & Interface Controllers LVDS
Ethernet 10GbE (2) , 1GbE (8)
SATA SATA 6Gbps (1)
USB USB 3.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-BFBGA, FCBGA
Supplier Device Package 780-FBGA (23x23)
Additional Interfaces eMMC, I²C, IFC, PCI, SPI, UART
Base Product Number LS1084
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1346086-LS1084ASE7PTA
Ultra Librarian 3D Model Ultra Librarian LS1084ASE7PTA CAD Model

Description

The LS1084ASE7PTA is a state-of-the-art integrated circuit from NXP Semiconductors, designed to cater to the demanding needs of modern embedded and networking applications. This powerful product is part of NXP's Layerscape series, which is renowned for its high-performance, multi-core processors based on ARM architecture. The LS1084ASE7PTA is specifically engineered to deliver exceptional performance, energy efficiency, and security features.

Key Features

  • Processor Cores: At the heart of the LS1084ASE7PTA lies an advanced quad-core ARM Cortex-A53 processor, which operates at a frequency that ensures swift and efficient data processing for complex tasks.
  • Integrated Security: Security is paramount in the design of the LS1084ASE7PTA, featuring an integrated security engine that provides encryption, secure boot, and tamper detection capabilities to safeguard sensitive data.
  • High-Speed Connectivity: This product boasts high-speed connectivity options including multiple Gigabit Ethernet ports, ensuring fast and reliable data transfer which is crucial for networking applications.
  • Memory Support: It supports a variety of memory interfaces, including DDR4, to provide flexible and high-capacity memory solutions for different use cases.
  • Software Support: NXP's Layerscape series is backed by a robust software ecosystem, which includes support for Linux-based operating systems and various software development kits (SDKs) to accelerate application development.

Applications

The LS1084ASE7PTA is versatile and can be deployed in a wide range of applications. It is particularly well-suited for:

  • Enterprise networking equipment such as routers, switches, and firewalls.
  • Industrial automation and control systems requiring high reliability and real-time processing.
  • Wireless infrastructure, including base stations and network backhaul equipment.
  • Edge computing devices that require low latency and high throughput.

With its robust feature set and versatile applications, the LS1084ASE7PTA from NXP is an ideal choice for developers looking to create sophisticated and secure embedded systems and network devices.

You May Also Be Interested in

Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention