EN
  • EN
  • DE

JFE150DCKR

Part No JFE150DCKR
Manufacturer Texas Instruments
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 40 V
Drain to Source Voltage (Vdss) 40 V
Current - Drain (Idss) @ Vds (Vgs=0) 24 mA @ 10 V
Current Drain (Id) - Max 50 mA
Voltage - Cutoff (VGS off) @ Id 1.5 V @ 0.1 µA
Input Capacitance (Ciss) (Max) @ Vds 24pF @ 5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number JFE150
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1357087-JFE150DCKR
Ultra Librarian 3D Model Ultra Librarian JFE150DCKR CAD Model

Description

The JFE150DCKR is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments. This high-performance product is tailored to meet the demanding needs of modern electronic applications, providing both reliability and efficiency.

Key Features

  • Precision Engineering: The JFE150DCKR is crafted with precision, ensuring that it delivers consistent performance across a range of operating conditions.
  • High Efficiency: With its focus on power conservation, this IC helps in reducing the overall power consumption of your electronic applications, making it an eco-friendly choice.
  • Durability: Built to last, the JFE150DCKR can withstand the rigors of daily use, making it a reliable component in any electronic product.
  • Versatility: Texas Instruments has designed the JFE150DCKR to be versatile, making it suitable for a wide array of applications across different industries.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this IC delivers superior performance that Texas Instruments is known for.

Applications

The JFE150DCKR is ideal for use in various applications, including but not limited to:

  • Power management systems
  • Consumer electronics
  • Automotive components
  • Communication devices
  • Industrial equipment

Technical Specifications

The JFE150DCKR boasts technical specifications that ensure optimal performance:

  • Compact packaging for easy integration into various designs
  • Robust temperature range for operation in diverse environments
  • Compliance with industry standards for safety and quality

In conclusion, the JFE150DCKR from Texas Instruments is a top-tier integrated circuit that combines durability, efficiency, and cutting-edge technology. It is a fantastic choice for designers and engineers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5815 $51.6300
48+ $2.1182 $101.6736
74+ $2.0520 $151.8480
101+ $1.9858 $200.5658
131+ $1.9196 $251.4676
175+ $1.7210 $301.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess