EN
  • EN
  • DE

SMBT3904DW1T1G

Part No SMBT3904DW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.2A SC88/SC70-6 / Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 200mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 150mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number SMBT3904
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 895857-SMBT3904DW1T1G
Ultra Librarian 3D Model Ultra Librarian SMBT3904DW1T1G CAD Model

Description

ON Semiconductor SMBT3904DW1T1G Bipolar Transistor

The ON Semiconductor SMBT3904DW1T1G is a versatile and high-performance NPN bipolar (BJT) transistor, designed to meet the demanding requirements of modern electronic applications. This compact and efficient component is ideal for a wide range of uses, from signal processing to power management in both industrial and consumer products.

Key Features

  • Device Type: NPN Bipolar Transistor
  • Configuration: Dual in Series
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 200mA
  • Power Dissipation: 225mW
  • DC Current Gain (hFE): 100 to 300 at 10mA
  • High Transition Frequency: fT of 300MHz for excellent switching performance
  • Package: SC-88 (SOT-363) surface-mount package for space-saving design
  • Operating Temperature Range: -55°C to +150°C

Applications

The SMBT3904DW1T1G is suitable for a variety of applications, including but not limited to:

  • Switching and Amplification
  • Signal Processing
  • Power Management Circuits
  • Voltage and Current Regulators
  • General Purpose Switching
  • Consumer Electronics
  • Telecommunications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SMBT3904DW1T1G is no exception. This component is manufactured to the highest standards, ensuring stable performance and longevity in the most challenging conditions. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

The SMBT3904DW1T1G from ON Semiconductor is a high-quality, dual NPN bipolar transistor that offers excellent performance in a small package. Its robust design and versatile application range make it a valuable component for designers looking to optimize their electronic circuits. With its impressive specifications and ON Semiconductor's reputation for reliability, the SMBT3904DW1T1G is an excellent choice for your next project.

You May Also Be Interested in

Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
Sanken
Need more? Email Us
Sanken
TRANS 3NPN/3PNP DARL 100V 12SIP
Lowest to $4.8395
Sanken
TRANS 4NPN/1PNP DARL 60V 12SIP
Lowest to $2.9545
Sanken
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3519 $51.0255
350+ $0.2888 $101.0800
540+ $0.2797 $151.0380
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2346 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess