EN
  • EN
  • DE

ADM207EARZ

Part No ADM207EARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5DVR/3REC 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 077552-ADM207EARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM207EARZ CAD Model

Description

Product Overview: ADM207EARZ by Analog Devices Inc.

The ADM207EARZ from Analog Devices Inc. is a robust and versatile 5-driver/3-receiver RS-232 transceiver designed to facilitate reliable communication in demanding industrial environments. This integrated circuit is engineered to provide a convenient interface between data terminal equipment (DTE) and data communication equipment (DCE), enabling the transfer of data over long distances with high integrity.

Key Features:

  • ESD Protection: The ADM207EARZ offers an impressive Electrostatic Discharge (ESD) protection level exceeding ±15 kV, ensuring resilience against static electricity and enhancing the longevity of the product in harsh electrical environments.
  • Low Power Consumption: With a low power shutdown mode, the device conserves energy when not in active use, making it suitable for power-sensitive applications.
  • High Data Rate: Capable of supporting data rates up to 230 kbps, the transceiver can handle high-speed data communication without sacrificing signal quality.
  • Wide Operating Voltage Range: The ADM207EARZ operates over a broad voltage range from 4.5V to 5.5V, offering flexibility in various power supply scenarios.
  • Thermal Shutdown Protection: The inclusion of thermal shutdown circuitry prevents damage from overheating, ensuring reliable operation under high-temperature conditions.

Applications:

The ADM207EARZ is ideal for a wide range of applications that require robust serial communication, including:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Data acquisition systems
  • Networking equipment
  • Peripheral interfacing for computers

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the ADM207EARZ is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to meet the industry standards for performance and reliability.

Package and Availability:

The ADM207EARZ comes in a 24-lead SOIC (Small Outline Integrated Circuit) package, offering a compact footprint suitable for space-constrained applications. Its availability through major distributors ensures that designers can easily incorporate it into their projects with minimal lead time.

With its combination of features, the ADM207EARZ from Analog Devices Inc. is an excellent choice for designers seeking a reliable RS-232 transceiver capable of withstanding the rigors of industrial environments.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess