EN
  • EN
  • DE

LT4294HDD#TRPBF

Part No LT4294HDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 10DFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Type Controller (PD)
Number of Channels 1
Power - Max 71 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 60V (Max)
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT4294
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382590-LT4294HDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4294HDD#TRPBF CAD Model

Description

Analog Devices Inc. Product Overview: LT4294HDD#TRPBF

The LT4294HDD#TRPBF is a cutting-edge Power over Ethernet (PoE) interface controller from Analog Devices Inc., a leader in high-performance analog technology. This robust component is designed to simplify the implementation of Power over Ethernet solutions by integrating the functionality needed to extract power from a conventional twisted pair Category 5 Ethernet cable.

Compliant with the IEEE 802.3bt standard, the LT4294HDD#TRPBF is capable of delivering up to 90 watts of power to powered devices (PDs), making it an ideal choice for a broad range of applications such as wireless access points, security cameras, and VoIP phones. The device features a high-efficiency, switch-mode power supply that minimizes power dissipation and ensures optimal operation even in demanding environments.

The controller is housed in a compact 10-lead MSOP package with an exposed pad for enhanced thermal performance, ensuring reliable operation over its full temperature range. With its built-in surge protection and a variety of diagnostic features, including thermal shutdown, overcurrent protection, and undervoltage lockout, the LT4294HDD#TRPBF provides a high level of protection for both the powered device and the power sourcing equipment.

Key Features:

  • IEEE 802.3bt Compliant
  • Supports up to 90W of Power Delivery
  • High-Efficiency Switch-Mode Operation
  • Advanced Thermal Management with Exposed Pad MSOP Package
  • Integrated Surge Protection
  • Comprehensive Diagnostic and Protection Features

The LT4294HDD#TRPBF is an excellent choice for designers looking to integrate PoE capabilities into their products with minimal effort and maximum reliability. Its advanced features and compliance with the latest PoE standards make it a versatile and future-proof solution for a wide array of power-sensitive networking applications.

With Analog Devices Inc.'s reputation for quality and performance, the LT4294HDD#TRPBF is sure to be a dependable component in any PoE-enabled system, providing efficient power distribution and management for the most sophisticated networked devices.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3951 $51.1608
20+ $5.2473 $104.9460
30+ $5.0833 $152.4990
41+ $4.9194 $201.6954
53+ $4.7554 $252.0362
71+ $4.2634 $302.7014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess