EN
  • EN
  • DE

AD2S90APZ

Part No AD2S90APZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV 12BIT 20-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type R/D Converter
Resolution (Bits) 12 b
Data Interface Serial
Voltage Supply Source Dual ±
Supply Voltage - Operating ±4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 36369-AD2S90APZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S90APZ CAD Model

Description

The AD2S90APZ is a high-performance, single-chip resolver-to-digital converter from the renowned manufacturer Analog Devices Inc. This component is designed to interpret the angular position and velocity of a rotating shaft using resolver sensors, making it an essential part of motion control and positioning systems in industrial applications.

With its compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, the AD2S90APZ offers a space-saving solution without compromising on functionality. The device operates over a wide temperature range, ensuring reliability and performance even in harsh environments.

Key Features and Benefits

  • High Accuracy: The AD2S90APZ boasts a high accuracy of ±10 arc minutes, ensuring precise position measurements critical for industrial control systems.
  • Variable Resolution: Users can select the resolution of the device according to their needs, with options ranging from 10 to 16 bits. This flexibility allows for fine-tuning based on application requirements.
  • Low Power Consumption: Designed for efficiency, the AD2S90APZ consumes minimal power, making it suitable for energy-sensitive applications.
  • Wide Supply Voltage Range: The device supports a supply voltage range from 4.75 V to 5.25 V, accommodating various power supply specifications.
  • Complete Monolithic Resolver-to-Digital Converter: As an all-in-one solution, the AD2S90APZ integrates all necessary functions for resolver-to-digital conversion, reducing the need for external components.

Applications

The AD2S90APZ is ideal for a variety of applications where accurate position sensing is crucial. These include:

  • Industrial robotics and automation
  • Machine tool positioning
  • Antenna positioning systems
  • Servo control mechanisms

For designers and engineers looking for a reliable and accurate resolver-to-digital converter, the AD2S90APZ from Analog Devices Inc. offers a perfect blend of performance, durability, and flexibility. Its straightforward integration and robust design make it a go-to choice for precision motion control applications.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.2000 $63.2000
2+ $59.2000 $118.4000
3+ $57.2000 $171.6000
4+ $53.2000 $212.8000
5+ $51.2000 $256.0000
7+ $49.2000 $344.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess