EN
  • EN
  • DE

MD8003

Part No MD8003
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Arrays
Description NPN SILICON EUAL TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Maximum) 30mA
Voltage - Collector Emitter Breakdown (Maximum) 60V
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 1mA, 10V
Frequency - Transition 260MHz
Mounting Style Through Hole
Package TO-78-6 Metal Can
Manufacturer Package TO-78-6
RoHS State Request Verification
Win Source Part Number 1221453-MD8003
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MD8003
Introduction Date September 05, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MD8003 CAD Model

Description

The MD8003 transistor from Central Semiconductor Corp is a dual NPN transistor that belongs to the Discrete Semiconductor Products family.

  • Frequency: 260MHz
  • Maximum Voltage: 60V
  • Package: TO-78-6 Metal Can
  • Maximum Current Collector: 30mA
  • Features: Reliable and efficient component that provides excellent performance and durability.
  • Popular Choice: Various electronic devices that require high-frequency switching and amplification.

You May Also Be Interested in

Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $1.0014
Sanken
N-channel General purpose
Lowest to $16.3640
Sanken
Need more? Email Us
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Diodes Incorporated
40V COMPLEMENTARY NPN-PNP SMALL SIGNAL TRANSISTOR IN DFN1310-6 | TRANS NPN/PNP 40V 200MA 6DFN
Lowest to $0.0936
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us
Sanken
TRANS 4NPN DARL 120V 5A
Lowest to $7.3231

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess