EN
  • EN
  • DE

AD597ARZ

Part No AD597ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description Sensor and Detector Interface 36V 8-Pin SOIC N Tube / IC THERMOCOUPLE COND 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Thermocouple Conditioner
Sensor Type External
Sensing Temperature -200°C to 1250°C
Accuracy ±4°C(Max)
Topology Ice Point Compensation
Output Type Voltage
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 5 V to 30 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 086643-AD597ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD597
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD597ARZ CAD Model

Description

Product Overview: AD597ARZ from Analog Devices Inc.

The AD597ARZ is a high-performance, precision instrumentation amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit (IC) is specifically engineered to offer a perfect blend of accuracy, stability, and ease of use for a wide range of industrial and instrumentation applications.

Key Features:

  • Temperature Measurement: The AD597ARZ is optimized for thermocouple signal amplification, making it an ideal choice for accurate temperature measurements. It can linearize the non-linear output of a thermocouple, providing a direct Celsius output.
  • High Accuracy: With its built-in cold junction compensation, the AD597ARZ ensures precise temperature readings, compensating for variations in the cold junction temperature and eliminating the need for external components.
  • Wide Supply Range: This device operates effectively over a wide supply voltage range, accommodating various system designs and ensuring flexibility in application.
  • Low Power Consumption: The low power requirements of the AD597ARZ make it suitable for battery-operated devices, where power efficiency is critical.
  • Robust Design: Packaged in a compact 8-lead SOIC, the AD597ARZ is designed for robustness and reliability, even in harsh industrial environments.

Applications:

The AD597ARZ is versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial Process Control
  • Temperature Sensing and Monitoring Systems
  • Data Acquisition Systems
  • Thermocouple Readers
  • Laboratory Instrumentation

Why Choose AD597ARZ?

Choosing the AD597ARZ for your temperature sensing and signal conditioning needs means benefiting from Analog Devices Inc.'s reputation for quality and performance. This IC provides a reliable, straightforward solution for dealing with the nonlinearity of thermocouples, simplifying the design process and reducing time to market for your products. With its high level of integration, the AD597ARZ reduces the need for additional components, saving on both board space and system cost.

Whether you are developing a sophisticated industrial control system or a simple temperature monitor, the AD597ARZ from Analog Devices Inc. offers a combination of performance, reliability, and ease of use that is hard to match.

You May Also Be Interested in

Texas Instruments
Lowest to $23.4503
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess