EN
  • EN
  • DE

SMBF1035LT3G

Part No SMBF1035LT3G
Manufacturer ON Semiconductor
Catalog Unclassified
Description SOT-23 3 EUT SNGL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBF1
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 327868-SMBF1035LT3G
Ultra Librarian 3D Model Ultra Librarian SMBF1035LT3G CAD Model

Description

ON Semiconductor SMBF1035LT3G Product Overview

The SMBF1035LT3G is a high-performance, surface-mount Schottky barrier rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is engineered to meet the stringent requirements of today's electronic devices, providing efficient power management and high reliability. The SMBF1035LT3G is an ideal choice for applications requiring low forward voltage drop and fast switching capabilities.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which ensures reduced power loss and improved efficiency in operation, making it suitable for high-efficiency power supply designs.
  • Fast Switching Speed: With its fast switching capabilities, the SMBF1035LT3G is able to respond quickly to changing electrical conditions, which is essential for applications such as switching power supplies, converters, and freewheeling diodes.
  • Surface-Mount Package: The SMBF1035LT3G comes in a compact SMB footprint, which is ideal for automated assembly processes and helps in saving PCB space.
  • High Surge Capability: The device is capable of handling high surge currents, making it robust against sudden spikes in voltage, which is critical for protecting sensitive electronic components.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured with a focus on environmental safety and sustainability.

Applications

The SMBF1035LT3G is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Power supply units
  • Automotive applications
  • Reverse battery protection
  • LED lighting
  • Portable devices

Technical Specifications

The technical specifications of the SMBF1035LT3G include a maximum repetitive peak reverse voltage of 35V, average rectified forward current of 1A, and a maximum operating junction temperature of 150°C. Its low forward voltage and high current capability ensure that it can be used in demanding environments while providing stable performance.

In summary, the SMBF1035LT3G from ON Semiconductor is a robust, high-efficiency Schottky barrier rectifier that is suitable for a variety of power management applications. Its compact design, compliance with environmental standards, and strong electrical characteristics make it a reliable choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0647 $57.9065
2,175+ $0.0531 $115.4925
3,335+ $0.0520 $173.4200
4,655+ $0.0497 $231.3535
5,955+ $0.0485 $288.8175
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess