EN
  • EN
  • DE

MAX9112ESA+

Part No MAX9112ESA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR DUAL LVDS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 500Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137742-MAX9112ESA+
Ultra Librarian 3D Model Ultra Librarian MAX9112ESA+ CAD Model

Description

Maxim Integrated's MAX9112ESA+ High-Speed, Low-Power, Single-Supply Dual LVDS Line Drivers

The MAX9112ESA+ is a state-of-the-art dual low-voltage differential signaling (LVDS) line driver designed by Maxim Integrated, a renowned leader in the development of advanced integrated circuits. This compact and efficient device is engineered to transmit high-speed data over printed circuit board traces and balanced cables. It is an ideal solution for applications that require low power consumption, high data rates, and minimal electromagnetic interference (EMI).

Encased in a space-saving 8-pin NSOIC package, the MAX9112ESA+ operates from a single +3.3V supply and is capable of delivering data rates up to 400Mbps. This makes it an excellent choice for high-speed data transmission in a variety of digital applications, including networking equipment, telecommunications, and video signaling systems.

One of the key features of the MAX9112ESA+ is its low-power consumption, with a typical operating current of just 5mA per driver. This characteristic is particularly beneficial for battery-powered devices and other power-sensitive applications. Furthermore, the device's fail-safe circuitry ensures a logic-high receiver output when the inputs are open, shorted, or terminated but undriven, which enhances the reliability of the communication system.

The MAX9112ESA+ also boasts a wide common-mode input range and a controlled output edge speed, which contribute to reduced EMI and signal-skew issues. This is critical in maintaining signal integrity in complex electronic systems. Additionally, the device is designed with integrated 100Ω termination resistors, further simplifying the design and reducing the need for external components.

For design flexibility, the MAX9112ESA+ is fully specified over the extended -40°C to +85°C temperature range, accommodating a variety of environmental conditions. Its robust performance and ease of use make it an excellent choice for engineers and designers looking to implement high-speed differential data transmission with minimal design overhead and maximum reliability.

With the MAX9112ESA+, Maxim Integrated continues to demonstrate its commitment to providing innovative and high-performance solutions for the ever-evolving demands of the electronics industry.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7528 $57.8088
52+ $2.2587 $117.4524
80+ $2.1882 $175.0560
110+ $2.1176 $232.9360
142+ $2.0469 $290.6598
189+ $1.8352 $346.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess