Product Overview: SN65LBC175DWR from Texas Instruments
The SN65LBC175DWR is a robust, differential quadruple bus transceiver designed by Texas Instruments, intended for bidirectional communication on multipoint bus transmission lines. It is part of the SN65LBC175 series, which is known for its reliability and performance in industrial applications. This device is optimized for balanced transmission lines and complies with the TIA/EIA-485-A standard.
Key Features
- Interface Type: RS-485/RS-422
- Number of Drivers/Receivers: 4/4
- Supply Voltage Range: 4.75V to 5.25V
- Signaling Rate: Up to 30 Mbps
- Operating Temperature Range: -40°C to 85°C
- Package: SOIC-16
- Mounting Type: Surface Mount
Performance and Durability
The SN65LBC175DWR is designed for high-speed data transmission over long bus lines in noisy environments. Its differential signaling provides high noise immunity and low electromagnetic interference (EMI). The device features thermal shutdown protection and is capable of withstanding over-voltage conditions. The low-power consumption and wide common-mode voltage range make it suitable for battery-operated applications.
Applications
With its robust performance and reliability, the SN65LBC175DWR is ideal for a variety of applications, including:
- Industrial Control Systems
- Building Automation
- Network Servers and Routers
- Telecommunications Equipment
- Security Systems
Quality and Environmental Compliance
Texas Instruments is committed to high-quality standards and environmental responsibility. The SN65LBC175DWR complies with RoHS directives, ensuring that it is manufactured with respect for the environment and is free of hazardous substances. Additionally, it is designed to meet or exceed the requirements of the automotive industry's standard quality protocols.