EN
  • EN
  • DE

B39162B4340P810

Part No B39162B4340P810
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 9SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm
Package Tape & Reel
Product Status Not For New Designs
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Height (Max) 0.018" (0.45mm)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8541.60.0080
Win Source Part Number 912445-B39162B4340P810
Ultra Librarian 3D Model Ultra Librarian B39162B4340P810 CAD Model

Description

The 912445-B39162B4340P810 is a SAW filter manufactured by Qualcomm.

  • Mounting Type: Surface Mount
  • Package: 9-SMD, no lead
  • Standard Package: 5,000 pieces
  • Size Dimensions: 0.079" L x 0.063" W (2.00mm x 1.60mm)
  • Maximum Height: 0.018" (0.45mm)
  • Recommendation: Not recommended for new designs
  • REACH Regulations: Unaffected
  • ECCN Classification: 7A994
  • MSL Level: 1
  • HTSUS Code: 8541.60.0080

You May Also Be Interested in

Qualcomm
FILTER SAW 315MHZ 6SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
TST - Tamsan
SAW FILTER, SM3030-6PAD, 2492.00 / 2.492GHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 2.8dB 25MHz Bandwidth 6-SMD, No Lead
Lowest to $2.5975
Qualcomm
RFFE FILTER BANDPASS SAW / 2.155GHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2.9dB 90MHz Bandwidth 6-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 6SMD / Frequency RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
TST - Tamsan
SAW FILTER, SM1109-5PAD, 881.500
Lowest to $0.0732
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
Qualcomm
RF DCC6C / Frequency ISM RF SAW Filter (Surface Acoustic Wave) 3.4dB 3MHz Bandwidth 6-SMD, No Lead
Lowest to $1.3063
Qualcomm
FILTER SAW 925MHZ 6SMD / 925MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER SAW 1.582GHZ 5SMD / 1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 5-SMD, No Lead
Lowest to $0.6819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1987 $61.9870
23+ $5.0861 $116.9803
36+ $4.9272 $177.3792
49+ $4.7682 $233.6418
63+ $4.6093 $290.3859
84+ $4.1325 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess