EN
  • EN
  • DE

SESDU3121MXT5G

Part No SESDU3121MXT5G
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description X2DFN2 CU SNGL HPBF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr onsemi
Series *
Package Bulk
Product Status Active
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1353885-SESDU3121MXT5G
Ultra Librarian 3D Model Ultra Librarian SESDU3121MXT5G CAD Model

Description

The SESDU3121MXT5G is a cutting-edge, high-performance ESD protection diode designed by ON Semiconductor, a leader in the semiconductor industry. This robust component is engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events, which can cause irreparable damage to electronic devices. With its compact footprint and strong protective capabilities, the SESDU3121MXT5G is an ideal choice for a wide range of applications, including mobile phones, portable electronics, and other space-constrained devices.

Key Features

  • ESD Protection: Offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards with ±20 kV air and ±15 kV contact discharge capability, ensuring the safety and longevity of electronic components.
  • Low Clamping Voltage: Provides a low dynamic resistance and clamping voltage, which is crucial for protecting sensitive circuits against high transient voltages while minimizing impact on signal integrity.
  • Small Package: Comes in a tiny, leadless SOD-882 package, also known as X3-DFN0603-2, which is highly suitable for applications where board space is at a premium.
  • Low Leakage Current: Exhibits an ultra-low leakage current, which is essential for preserving battery life in portable devices and for maintaining energy efficiency in general.

Applications

The SESDU3121MXT5G is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Wearable Technology
  • Medical Devices
  • Other sensitive electronics requiring ESD protection

Why Choose SESDU3121MXT5G?

Choosing the SESDU3121MXT5G for your ESD protection needs means opting for a product that delivers reliability and performance from a trusted manufacturer. ON Semiconductor's commitment to quality ensures that this ESD diode will provide the highest level of protection for your electronic devices, keeping them safe from the potentially damaging effects of electrostatic discharge. With its tiny footprint, high ESD withstand capability, and low impact on device operation, the SESDU3121MXT5G is an excellent choice for designers looking to enhance the durability and reliability of their products.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,810 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess