EN
  • EN
  • DE

TISP3082F3

Part No TISP3082F3
Manufacturer Power Innovations Ltd
Catalog Electronic Wholesale
Description DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Power Innovations Ltd
Win Source Part Number 1267488-TISP3082F3
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP3082F3 CAD Model

Description

The TISP3082F3 is a Transient Overvoltage Suppressor (TVS) from Power Innovations Ltd, designed to protect sensitive electronic circuits from voltage transients caused by lightning, electrostatic discharge (ESD), and inductive switching. This device is specifically designed for telecom applications, offering robust protection for subscriber line interface circuits (SLICs) and other sensitive components connected to telephone lines.

Applications

  • Telephone line protection
  • Subscriber Line Interface Circuits (SLICs)
  • Modems
  • Fax machines
  • Data communication equipment
  • Central office equipment

Features

  • Transient Overvoltage Suppression: Provides robust protection against voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Bidirectional Protection: Provides protection against both positive and negative voltage transients.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Protection of Sensitive Circuits: Prevents damage to electronic circuits caused by voltage transients.
  • Improved System Reliability: Enhances the overall reliability of the electronic device.
  • Reduced Downtime: Minimizes downtime caused by transient-induced failures.
  • Compliance with Telecom Standards: Meets industry standards for telecom protection.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive circuits.

Additional Details

The TISP3082F3 typically has a peak pulse current rating of several amperes and a clamping voltage in the range of tens of volts. The operating temperature range is typically -40°C to +85°C. It is available in various surface mount packages. Detailed specifications, including surge current waveforms, clamping voltage characteristics, and package dimensions, can be found in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess