EN
  • EN
  • DE

AMS2906CD-3.3

Part No AMS2906CD-3.3
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 600mA LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144554-AMS2906CD-3.3
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS2906CD-3.3 CAD Model

Description

The AMS2906CD-3.3 from Advanced Monolithic Systems is a low-dropout (LDO) voltage regulator that provides a stable and regulated 3.3V output voltage. It is designed for applications requiring a low dropout voltage, high accuracy, and low quiescent current. It is ideal for battery-powered devices and other applications where power efficiency is critical.

Applications

  • Battery-Powered Devices
  • Portable Equipment
  • Microcontroller Power Supplies
  • Post-Regulation for Switching Power Supplies
  • Linear Regulators

Features

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • High Output Accuracy: Provides a stable and regulated output voltage with high precision.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Over-Current Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Fixed Output Voltage: Provides a fixed 3.3V output voltage.

Benefits

  • Extended Battery Life: The low dropout voltage and quiescent current extend battery life in portable applications.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of sensitive circuits.
  • Protection Features: Over-current protection and thermal shutdown protect the regulator from damage.
  • Simple Design: Requires minimal external components, simplifying circuit design.
  • High Efficiency: The low dropout voltage improves efficiency, reducing power dissipation.

Additional Details

The AMS2906CD-3.3 is available in a surface-mount package such as SOIC or SOT-223. Key electrical characteristics include a low dropout voltage, typically less than 1V at the rated output current. It offers a high level of output voltage accuracy, typically within a few percent. The regulator is designed to operate over a wide temperature range. It's suitable for a variety of applications where a regulated 3.3V supply is needed, especially in battery-powered devices.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess