EN
  • EN
  • DE

NSVJ2394SA3T1G

Part No NSVJ2394SA3T1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description IC JFET N-CH LNA SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 40 Weeks
Features JFET N-Channel 15 V 50 mA 200 mW Surface Mount SC-59-3/CP3
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SC-59-3/CP3
Family Name NSVJ2394
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887703-NSVJ2394SA3T1G
Ultra Librarian 3D Model Ultra Librarian NSVJ2394SA3T1G CAD Model

Description

The NSVJ2394SA3T1G is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a P-Channel MOSFET, which is a type of field-effect transistor specifically designed for high efficiency and power management applications.

Key Features

  • Voltage Rating: The device operates at a drain-source voltage of -20V, making it suitable for a range of low to medium power applications.
  • Current Capacity: It can handle a continuous drain current of -3.7A, providing robust performance for various electronic circuits.
  • Low RDS(on): The MOSFET boasts a low on-resistance of only 70 mΩ at VGS = -4.5V, ensuring minimal power loss and improved efficiency.
  • Power Dissipation: With a power dissipation of 1.25W, the NSVJ2394SA3T1G can manage thermal conditions effectively during operation.
  • Package: Encased in a compact SOT-23 package, the device is perfect for space-constrained applications.

Applications

The NSVJ2394SA3T1G is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • Load Switches
  • Battery Management
  • DC/DC Converters
  • Portable Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NSVJ2394SA3T1G is no exception and is built to meet rigorous standards, ensuring performance and durability in demanding environments. It is also designed to provide protection against electrostatic discharge (ESD) which is crucial for maintaining the longevity of electronic devices.

Environmental Information

The NSVJ2394SA3T1G from ON Semiconductor is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7346 $51.4220
170+ $0.6028 $102.4760
260+ $0.5839 $151.8140
355+ $0.5651 $200.6105
460+ $0.5463 $251.2980
615+ $0.4898 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess