EN
  • EN
  • DE

TMS320C6727GDH250

Part No TMS320C6727GDH250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate 250MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 1271148-TMS320C6727GDH250
Manufacturer Homepage www.ti.com
Family Name TMS320C6727
Introduction Date May 01, 2005
ECCN 3A991.a.2
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6727GDH250 CAD Model

Description

Introducing the TMS320C6727GDH250 from Texas Instruments

The TMS320C6727GDH250 is a high-performance digital signal processor (DSP) from the renowned Texas Instruments TMS320C67xx series. This processor is designed to cater to a wide array of applications that demand high-speed numerical processing such as audio processing, telecommunications, industrial control, and more. With its advanced features and capabilities, the TMS320C6727GDH250 is an excellent choice for designers looking to implement a robust system with fast and efficient signal processing capabilities.

Key Features

  • High-Performance Processing: At the heart of the TMS320C6727GDH250 is a 32-bit fixed-point DSP core that operates at a frequency of up to 250 MHz, delivering up to 2000 MIPS (Million Instructions Per Second). This allows for rapid data processing and real-time performance in demanding applications.
  • Large On-Chip Memory: The device comes equipped with 256 KB of on-chip RAM, which is accessible by the DSP core without incurring the latency typically associated with external memory access. This enables faster data processing and system response times.
  • External Memory Interface: For applications requiring additional memory, the DSP provides a flexible and high-throughput external memory interface that supports SDRAM, SRAM, Flash, and other memory types.
  • Rich Peripheral Set: The TMS320C6727GDH250 includes a variety of peripherals such as two Multichannel Buffered Serial Ports (McBSPs), an Inter-Integrated Circuit (I2C) bus, a Host-Port Interface (HPI), and General-Purpose I/O (GPIO) pins. These peripherals support a wide range of external devices and facilitate easy system integration.
  • Advanced Development Support: Texas Instruments provides a comprehensive suite of development tools for the TMS320C6727GDH250, including Code Composer Studio™ (CCStudio) IDE, software libraries, and debuggers. This support helps streamline the development process, from initial design to final product deployment.

Applications

The versatility of the TMS320C6727GDH250 makes it suitable for a multitude of applications, including but not limited to:

  • Professional and consumer audio systems
  • Medical imaging and diagnostics
  • Industrial control systems
  • Instrumentation and measurement devices
  • Telecommunication infrastructure

With its robust architecture, extensive feature set, and powerful processing capabilities, the TMS320C6727GDH250 from Texas Instruments stands out as a premier choice for developers and engineers seeking a reliable and efficient DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Lowest to $21.8976

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess